- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Cable Length | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI1.5-EG08K-AP6/S100 TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 4669016 | 100 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Yes | 30 V | 10 V | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 8 mm | NO PNP | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 150 mA | Cable Connection | DC | 8 mm | 23.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4614696 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
![]() NI20-CP40-VP4X2 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EH6.5K-RN6X TURCK | In Stock | - | - | - | - | - | Turck | 4610651 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NC NPN | - | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | ||
![]() BIM-IKT-AN6XW/KLI-3 TURCK | In Stock | - | - | - | - | - | Turck | 4620190 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | 2 Meter Cable | DC | - | - | ||
![]() BI1.5-G08-AN6X7M TURCK | In Stock | - | - | - | - | - | Turck | 16503 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 46151000 | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-H6.5-Y1 TURCK | In Stock | - | - | - | - | - | Turck | 10050 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4562082 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI20U-CA40-AP6X2-B1141W/BS2.1 | - | - | - | Active | - | 5.8 | Compliant | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08K-AP6X/S97 TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 4669413 | 70 °C | -40 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | NO PNP | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 150 mA | Cable Connection | DC | 8 mm | 23.6 mm | ||
![]() BI6-EG12FE-AN6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 4614721 | 70 °C | -25 °C | BARREL | Active | 6 mm | 5.75 | Yes | 30 V | 10 V | - | - | IP68; IP69K; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 12 mm | NO NPN | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4562091 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
![]() BI2-M12-AZ31X/F2 TURCK | In Stock | - | - | - | - | - | Turck | 13031 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | - | AC, DC | 12 mm | - | ||
![]() BI4-G12K-AN6X4M TURCK | In Stock | - | - | - | - | - | Turck | 46702510 | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1650229 | 85 °C | -30 °C | BARREL | Active | 8 MilliMeters | 5.71 | Yes | 30 V | 10 V | 2,000 Hertz | -22~185 Degrees F | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | NO PNP | CABLE | 7 Meters | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 200 mA | 7 Meter Cable | DC | 0.018 MilliMeters | 80 mm | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1634877 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.67 | Yes | 55 V | 10 V | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | NO/NC PNP | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 200 mA | M12 Connector | DC | 18 mm | 61.5 mm | ||
![]() BI2-M12-AP6X5M TURCK | In Stock | - | - | - | - | - | Turck | 16558 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | DC | 12 mm | - |