- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Sensing Distance | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI7-Q08-AP6X2 TURCK | 655 | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1601600 | 70 °C | -25 °C | RECTANGULAR | Active | 7 mm | 5.71 | Yes | 30 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 32 mm | 20 mm | NO PNP | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | - | - | 8 mm | - | ||
![]() NI20U-M30-AN6X TURCK | In Stock | - | - | Flush | - | - | - | Copper | - | Turck | 1646120 | - | - | - | - | 20 mm | - | Yes | - | - | 1.5 kHz | Cable | 70 °C | -25 °C | - | Unshielded | - | - | - | NO NPN | 30 V | - | - | - | - | - | - | Cable Connection | DC | 30 mm | 64 mm | - | IP67 | ||
Tiny WHSL | 659 | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1634810 | 85 °C | -30 °C | BARREL | Active | 10 mm | 5.82 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | - | NO PNP | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 12 mm | - | 52 mm | - | ||
![]() NI5-G12-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4635793 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | - | ||
![]() BI8U-MT18-AN6X-H1141 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1644739 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.82 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO NPN | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 18 mm | - | 52 mm | - | ||
![]() BI10-M30-AN6X-H1141 TURCK | In Stock | - | - | Screw | NO | FLUSH MOUNT | 4 | - | HANS TURCK GMBH & CO KG | Turck | 46176 | 70 °C | -25 °C | BARREL | Active | 10 mm | 5.77 | Yes | 30 V | 10 V | 500 Hz | - | 85 °C | -40 °C | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | - | NO NPN | - | CONNECTOR | 10 mm | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 30 mm | 62 mm | 62 mm | - | ||
Tiny WHSL | 174 | - | - | Wire | - | - | - | - | - | Turck | 1636733 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | M12 Connector | DC | 30 mm | - | - | - | ||
![]() BI5U-M18-AN6X-H1141 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | 4 | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI5U-M18-AN6X-H1141 | 85 °C | -30 °C | BARREL | Active | - | 5.63 | Compliant | 30 V | 10 V | 2.5 kHz | - | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 18 mm | - | NPN | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | - | - | - | 52 mm | 52 mm | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1634816 | 100 °C | -40 °C | BARREL | Active | 8 mm | 2.2 | - | 30 V | 10 V | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO PNP | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | 4 Pin M12 Connector | DC | 18 mm | - | 52 mm | - | ||
![]() BI2-EG08-AN6X TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4602140 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | - | NO NPN | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 150 mA | Cable Connection | DC | 8 mm | - | 42 mm | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI25-G47SR-VN4X2W/M16X1.5 | 70 °C | -25 °C | BARREL | Active | - | 5.78 | Compliant | 65 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | - | - | NPN | - | TERMINAL CHAMBER | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 200 mA | - | - | - | - | 96 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 934 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 296 | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI25U-CK40-AP6X2-H1141W/BS2.1 | - | - | - | Active | - | 5.75 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | ||
![]() BI5-G18-AZ3X260MM TURCK | In Stock | - | - | Flush | - | - | - | Brass | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 Hz | Cable | 70 °C | -25 °C | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | 60 mm | - | IP67 | ||
![]() BI5-G18-AZ3X60MM7M TURCK | In Stock | - | - | Flush | - | - | - | Brass | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 Hz | Cable | 70 °C | -25 °C | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | 60 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI2-G08-AP6X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 46012 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | - | - |