- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI15-G30-AZ3X18M TURCK | In Stock | - | - | Flush | - | - | Brass | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cable | 70 °C | -25 °C | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | 64 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | Flush | NO | FLUSH MOUNT | Brass | HANS TURCK GMBH & CO KG | Turck | 46963 | - | - | BARREL | Active | 5 mm | 5.67 | Yes | - | - | Connector | 70 °C | -25 °C | - | Shielded | unknown | 18 mm | NO PNP | 30 V | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3 Pin 7/8-16 UN Connector | DC | 18 mm | 72 mm | 72 mm | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI7-M18-RD4X10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5U-Q08-AN6X2-V2131 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1608904 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M8 Connector | DC | - | - | - | - | ||
Tiny WHSL | 353 | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4602360 | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.65 | Yes | 30 V | 10 V | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | NO NPN | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 150 mA | M12 Connector | DC | 8 mm | - | 57 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI4U-M12E-VP44X-H1141 | 85 °C | -30 °C | BARREL | Active | - | 5.71 | - | 55 V | 10 V | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 12 mm | PNP | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 200 mA | - | - | - | - | 62 mm | - | ||
Tiny WHSL | In Stock | - | - | Flush | - | - | Brass | - | Turck | 46956 | - | - | - | - | 5 mm | - | Yes | - | - | Connector | 70 °C | -25 °C | - | Shielded | - | - | NO NPN | 30 V | - | - | - | - | - | 7/8-16 UN-2A Connector | DC | 18 mm | 72 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 46967 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | 4 Pin 7/8-16 UN Connector | DC | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Flush | - | - | Brass | - | - | - | - | - | - | - | - | - | Compliant | - | - | Connector | 70 °C | -25 °C | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | 82 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4696799 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | 4 Pin 7/8-16 UN Connector | DC | 18 mm | - | - | - | ||
![]() BIM-IKE-RP6XW/KLI-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI8U-EM18MWD-VP44X-H1141 | 85 °C | -30 °C | BARREL | Active | - | 5.67 | - | 55 V | 10 V | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 18 mm | PNP | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 4-WIRE INTERFACE | 200 mA | - | - | - | - | 61.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2U-EH6.5-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4281150 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | - | - |