- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Terminal Type | Connector Type A | Connector Type B | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Body Style | Power Type | IP Rating | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCF15-K34-AZ3X TURCK | In Stock | - | - | - | - | - | - | - | - | - | IP67 | HANS TURCK GMBH & CO KG | Turck | 2502136 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.8 | - | 250 V | 20 V | - | - | - | - | IP67 | - | - | unknown | 34 mm | - | - | CABLE | - | - | - | - | - | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 15 MilliMeters | - | 2-WIRE INTERFACE | 500 mA | Cable Connection | 20~250 VAC | - | - | - | 34 MilliMeters | - | 80 mm | - | ||
![]() NI20-G30-ADZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4205404 | - | - | - | - | - | - | 20 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 30 mm | - | - | - | ||
![]() NI10-G18-AP6X50MM TURCK | In Stock | - | - | - | Non-Flush | - | - | - | Chrome Plated Brass | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Partial | 10 → 30 V dc | - | - | PNP | - | - | M18 x 1 | Cable | - | - | - | - | - | - | 200 mA | - | - | - | - | Barrel | - | IP67 | - | 54mm | - | - | ||
![]() NI14-M18-AP6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4611401 | - | - | - | - | - | - | 14 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 18 mm | - | - | - | ||
![]() NI10-M18-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | Turck | 4614892 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | 1 kHz | - | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 18 mm | 52 mm | - | - | ||
![]() NI15U-M18-AN6X-H1141 TURCK | In Stock | - | - | Flush | - | - | - | 4 | Brass | - | - | - | Turck | 1635335 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | 2 kHz | Connector | 85 °C | -30 °C | - | Unshielded | - | - | - | NO NPN | 30 V | - | M12 | - | - | - | Inductive | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 18 mm | 52 mm | - | IP68 | ||
![]() RK4.5T-6 TURCK | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BIM-UNT-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4685702 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Meter Cable | - | - | DC | - | - | - | - | - | ||
![]() NI8U-MT12-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1644240 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 12 mm | - | - | - | ||
Tiny WHSL | 402 | - | - | Flush | - | - | - | - | Brass | - | - | HANS TURCK GMBH & CO KG | Turck | 4281422 | - | - | 85 °C | -30 °C | BARREL | Active | 12 mm | 5.7 | Yes | 300 V | 10 V | 60 Hz | Connector | -25 °C | 70 °C | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | unknown | 18 mm | NO MOSFET | 250 V | CONNECTOR | - | - | - | - | Inductive | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 2-WIRE INTERFACE | 300 mA | 7/8-16 UN-2A Connector | - | - | DC | - | 18 mm | 82 mm | 82 mm | IP67 | ||
![]() BI1.5-EH6.5K-AP6X TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4610540 | - | - | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 6.5 mm | NO PNP | - | CABLE | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | - | DC | - | 6.5 mm | - | 23.6 mm | - | ||
![]() BI5-S18-VP4X TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 15134 | - | - | 70 °C | -25 °C | CYLINDRICAL | Active | 5 mm | 5.81 | Yes | 65 V | 10 V | - | - | - | - | IP67, REVERSE POLARITY PROTECTION, SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 18 mm | NO/NC PNP | - | CABLE | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | 4-WIRE INTERFACE | 200 mA | Cable Connection | - | - | DC | - | 18 mm | - | 64 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4255600 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | - | AC, DC | - | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Wire | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1636734 | - | - | 85 °C | -30 °C | BARREL | Active | 15 mm | 5.82 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 30 mm | NO PNP | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | 30 mm | - | 62 mm | - | ||
![]() BI1.5-G08-AN7X TURCK | In Stock | - | - | Flush | - | - | - | - | Stainless Steel | - | - | - | Turck | 4701125 | - | - | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Cable | 70 °C | -25 °C | - | Shielded | - | - | - | NO NPN | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 8 mm | 56.6 mm | - | IP67 | ||
![]() BI4U-EM12-AN6X-H1141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1634827 | - | - | 85 °C | -30 °C | BARREL | Active | 4 mm | 5.82 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 12 mm | NO NPN | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | 12 mm | - | 52 mm | - | ||
Tiny WHSL | 253 | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1644742 | - | - | - | - | - | Active | 4 mm | 5.82 | Yes | - | - | - | - | - | - | - | Shielded | - | unknown | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 12 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-M12E-AP4X-H1141/S97 | - | - | 70 °C | -40 °C | BARREL | Active | - | 5.76 | Compliant | 65 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | unknown | 12 mm | PNP | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | 62 mm | - | ||
Tiny WHSL | 229 | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | FCMI-3/4D12DYA4P-LIUP8X-H1141 | - | - | - | - | - | Active | - | 5.84 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI3-EG08K-Y1-H1341 TURCK | 14 | - | - | - | Non-Flush | - | - | - | - | ATEX | - | HANS TURCK GMBH & CO KG | Turck | 1003720 | - | - | 70 °C | -25 °C | BARREL | Active | 3 mm | 2.08 | Yes | - | - | - | - | - | - | IP67 | Unshielded | 8.2 V dc | unknown | 8 mm | Namur | - | CONNECTOR | M8 x 1 | 4-Pin M12 Connector | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 2-WIRE INTERFACE | - | M12 Connector | - | Barrel | DC | IP67 | 8 mm | 39mm | 39 mm | - |