- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Terminal Type | Sensors/Transducers Type | Housing | Sensing Range | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Body Style | Power Type | IP Rating | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 736 | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4281160 | - | - | 85 °C | -30 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | 6.5 mm | - | NO PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 3-WIRE INTERFACE | 150 mA | M8 Connector | - | - | DC | - | 6.5 mm | - | - | 49 mm | - | ||
![]() BI2-M12-AP6X-H1141 TURCK | 45 |
| - | - | Flush | - | - | Brass | - | - | HANS TURCK GMBH & CO KG | Turck | 46065 | +70°C | -25°C | - | - | - | Active | 2 mm | 2.19 | - | - | - | - | - | - | - | - | - | Shielded | 10 → 30 V dc | - | unknown | - | - | NO PNP | - | - | M12 x 1 | 4-Pin M12 Connector | PROXIMITY SENSOR,INDUCTIVE | - | - | 200 mA | - | - | 4 Pin M12 Connector | - | Barrel | DC | IP67 | 12 mm | 52mm | - | - | - | ||
Tiny WHSL | 911 | - | - | - | - | - | - | - | - | - | - | Turck | 4600541 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCF10-Q20L60-AP4X TURCK | In Stock | - | - | - | - | - | - | - | - | IP67 | HANS TURCK GMBH & CO KG | Turck | 2504028 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.79 | Compliant | 65 V | 10 V | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | - | unknown | 60 mm | 30 mm | PNP | - | CABLE | - | - | PROXIMITY SENSOR,CAPACITIVE | - | 10 MilliMeters | - | 3-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | - | - | 20 MilliMeters | - | - | 20 mm | - | ||
![]() NI3-EG08K-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4669700 | - | - | - | - | - | - | 3 mm | - | Yes | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 8 mm | - | - | - | - | ||
![]() NI50-CP80-VP4X2 TURCK | In Stock | - | - | Flush | - | - | - | PBT | - | - | HANS TURCK GMBH & CO KG | Turck | NI50-CP80-VP4X2 | - | - | - | - | - | Active | - | 5.74 | Compliant | - | - | 100 Hz | Connector | - | 70 °C | -25 °C | - | - | - | 40 mm | unknown | - | - | - | 65 V | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | - | IP67 | ||
![]() BI1.5-EG08-Y1-V1131 TURCK | 902 | - | - | - | - | NO | FLUSH MOUNT | - | ATEX | - | HANS TURCK GMBH & CO KG | Turck | 1003530 | - | - | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.65 | Yes | - | - | - | - | - | - | - | IP67 | Shielded | - | - | unknown | 8 mm | - | Namur | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 2-WIRE INTERFACE | - | M8 Connector | - | - | DC | - | 8 mm | - | - | 49 mm | - | ||
![]() NI2-G08-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4601300 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 8 mm | - | - | - | - | ||
![]() NI4-M12-VN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 16404 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO/NC NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 12 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1625853 | - | - | 85 °C | -30 °C | RECTANGULAR | Active | 50 mm | 5.7 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | - | unknown | 65 mm | 40 mm | NO PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | - | - | - | 40 mm | - | ||
![]() BI5-S18-AN7X/S100 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 17734 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 1351602 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | 1/2-20 UNF | - | - | AC, DC | - | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 100 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08-AP6X TURCK | 42 |
| - | - | Flush | NO | FLUSH MOUNT | Stainless Steel | - | - | HANS TURCK GMBH & CO KG | Turck | 4602040 | +70°C | -25°C | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | 10 → 30 V dc | - | unknown | 8 mm | - | NO PNP | - | CABLE | M8 x 1 | Cable | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 150 mA | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | Barrel | DC | IP67 | 8 mm | 41.6mm | - | 42 mm | - | ||
![]() NI4-S12-AZ31X TURCK | 845 | - | - | - | - | - | - | - | - | - | - | Turck | 13022 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 12 mm | - | - | - | - | ||
Tiny WHSL | 679 | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI2-CRS343-ADZ30X2-B1131/S34 | - | - | 70 °C | -25 °C | - | Active | - | 5.81 | - | 300 V | 10 V | - | - | - | - | - | IP 67, REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION, IT ALSO OPERATES AT 20 TO 250 V AC SUPPLY VOLTAGE | - | - | - | unknown | - | - | - | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 2-WIRE INTERFACE | 300 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() BI8-EM18H-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4615094 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 18 mm | - | - | - | - | ||
![]() BI5-G18K-RP6X-H1141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4670461 | - | - | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.63 | Yes | 30 V | 10 V | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | 18 mm | - | NC PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | 18 mm | - | - | 46 mm | - | ||
![]() BI5U-Q08-AP6X27M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 1608906 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | - | - | - | - | ||
![]() BI10-S30-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46581 | - | - | - | - | - | Active | 10 mm | 5.68 | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | unknown | - | - | NO NPN | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | M12 Connector | - | - | DC | - | 30 mm | - | - | - | - |