- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Connector Type A | Connector Type B | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI8U-M12-AN6X TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1644120 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | - | NO NPN | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 54 mm | ||
![]() BI2-G12SK-AP6X2 TURCK | In Stock | - | - | - | - | Brass | - | - | Turck | 4636400 | - | - | - | - | 2 mm | - | Yes | - | - | 2 kHz | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | PG9 Cable Gland | DC | 12 mm | - | ||
![]() NI3-EH6.5-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4612500 | - | - | - | - | 3 mm | - | Yes | - | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1644636 | - | - | - | - | 30 mm | - | Yes | - | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | - | M12 Connector | DC | 30 mm | - | ||
![]() NI3-EH6.5-AP6X-V1131 TURCK | 457 | - | - | - | - | - | - | - | Turck | 4612420 | - | - | - | - | 3 mm | - | Yes | - | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | - | M8 Connector | DC | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1634844 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
Tiny WHSL | 848 | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1646633 | 85 °C | -30 °C | BARREL | Active | 30 mm | 5.78 | Yes | 30 V | 10 V | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 30 mm | - | NO PNP | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 30 mm | 62 mm | ||
![]() BI4U-MT12-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1634829 | - | - | - | Active | 4 mm | 5.82 | Yes | - | - | - | - | Shielded | unknown | - | - | NO NPN | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | M12 Connector | DC | 12 mm | - | ||
![]() NI8U-M12E-AP6X-H1141 TURCK | 726 | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1644144 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | - | NO PNP | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 12 mm | 62 mm | ||
![]() BI1.5-H08-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 16043 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
![]() BI10U-Q14-AN6X2 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1608710 | 85 °C | -30 °C | RECTANGULAR | Active | 10 mm | 5.68 | Yes | 30 V | 10 V | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 55.5 mm | 30 mm | NO NPN | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | - | 14 mm | ||
![]() WK4.5T-2/S618 TURCK | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° M12 Receptacle | Free End | - | - | - | - | - | - | - | - | ||
![]() BI1.5-HS865-AP6X TURCK | 909 | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4604201 | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.65 | Yes | 30 V | 10 V | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | - | NO PNP | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 150 mA | Cable Connection | DC | 6.5 mm | 32 mm | ||
Tiny WHSL | 249 | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4602086 | - | - | - | Active | 2 mm | 5.78 | Yes | - | - | - | - | Shielded | unknown | - | - | NO PNP | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | M12 Connector | DC | 8 mm | - | ||
![]() BI1-EG05-Y1-V1331 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | ATEX | HANS TURCK GMBH & CO KG | Turck | 1003241 | 70 °C | -25 °C | BARREL | Active | 1 mm | 5.69 | Yes | - | - | - | IP67 | Shielded | unknown | 5 mm | - | Namur | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 2-WIRE INTERFACE | - | M8 Connector | DC | 5 mm | 42.7 mm | ||
![]() BI5-EG18-AZ3X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4611190 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | - | Cable Connection | AC, DC | 18 mm | - | ||
![]() BI2-S12-AP7X/S100 TURCK | 146 | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 17555 | - | - | - | Active | 2 mm | 5.66 | Yes | - | - | - | - | Shielded | unknown | - | - | NO PNP | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() NI15-G30SK-AZ3X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4346500 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | Unshielded | - | - | - | NO | - | - | - | - | - | - | - | PG9 Cable Gland | AC, DC | 30 mm | - | ||
![]() BI5U-M18E-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1635101 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4205005 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | - | 1/2-20 UNF | AC, DC | 12 mm | - |