- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI8-M12E-RD4X-H1144 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4411284 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-M12E-VP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4611389 | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | NO/NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BC10-M30K-VP4X TURCK | In Stock | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2503022 | 70 °C | -25 °C | BARREL | Active | - | 5.74 | - | 65 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 30 mm | PNP | CABLE | PROXIMITY SENSOR,CAPACITIVE | METAL | 10 MilliMeters | 4-WIRE INTERFACE | 200 mA | Cable Connection | 10~65 VDC | - | 30 MilliMeters | 62.5 mm | ||
![]() BI15-M30-RP6X10M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46185351 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() NI14-M18E-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4611483 | - | - | - | - | 14 mm | - | Yes | - | - | - | Unshielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 18 mm | - | ||
![]() BI3U-M12E-VN4X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1580354 | 85 °C | -30 °C | BARREL | Active | 3 mm | 5.7 | Yes | 65 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | NO/NC NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 4-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | 62 mm | ||
![]() BI3U-M12E-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634151 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BI3U-M12-AN6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634130 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BC10-M30K-VN4X-H1141 TURCK | In Stock | - | - | - | - | - | IP67 | HANS TURCK GMBH & CO KG | Turck | 2503033 | 70 °C | -25 °C | BARREL | Active | - | 5.74 | - | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 30 mm | NPN | CONNECTOR | PROXIMITY SENSOR,CAPACITIVE | METAL | 10 MilliMeters | 4-WIRE INTERFACE | 200 mA | M12 Connector | 10~65 VDC | - | 30 MilliMeters | 60 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4280996 | - | - | - | - | 75 mm | - | Yes | - | - | - | Unshielded | - | - | NO/NC MOSFET | - | - | - | - | - | - | Cable Connection | - | AC, DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1634351 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() NI12U-M18-ADZ30X24M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4282413 | - | - | - | - | 12 mm | - | Yes | - | - | - | Unshielded | - | - | NO MOSFET | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1534301 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | Analog | - | - | - | - | - | - | M12 Connector | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP67 | - | Turck | 2580400 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 50 MilliMeters | - | - | M12 Connector | 10~65 VDC | - | - | - | ||
![]() BI2U-EG08-RP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4602048 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | - | ||
![]() BI10U-M30-AD4X-H1144 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4405072 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1352601 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NC | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | DC | 30 mm | - | ||
![]() BI10-P30SK-AN6X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4660000 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | PG9 Cable Gland | - | DC | 30 mm | - | ||
![]() BI15-M30-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4618595 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP67 | - | Turck | 26201831 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 10 MilliMeters | - | - | Cable Connection | 10~30 VDC | - | 5.5 MilliMeters | - |