- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSG-30 TURCK | In Stock | - | - | - | - | - | - | - | Turck | A2502 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-M12-AP6X/S120 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4614652 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() NI2-Q6.5-AN6 Turck | In Stock | - | - | - | - | - | - | - | Turck | 4613520 | - | - | - | - | 2 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EG08-AN7X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1766110 | - | - | - | - | 1.5 mm | - | Compliant | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 42091 | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO MOSFET | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | 18 mm | - | ||
![]() BC5-Q08-AN6X2/S250 TURCK | In Stock | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 26201 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.7 | - | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 32 mm | 20 mm | NPN | CABLE | PROXIMITY SENSOR,CAPACITIVE | METAL | 5 MilliMeters | 3-WIRE INTERFACE | 200 mA | Cable Connection | 10~30 VDC | - | 8 MilliMeters | 8 mm | ||
Tiny WHSL | 37 | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NIMFE-M12/4.6L88-UP6X-H1141 | 70 °C | -25 °C | BARREL | Active | - | 2.15 | - | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 12 mm | - | PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | 88 mm | ||
![]() BI10-M30-AD4X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 44175 | 70 °C | -25 °C | BARREL | Active | 10 mm | 5.78 | Yes | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION | Shielded | unknown | 30 mm | - | NO | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 100 mA | M12 Connector | - | DC | 30 mm | 62 mm | ||
![]() NI8-M12-VP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4611324 | 70 °C | -25 °C | BARREL | Active | 8 mm | 5.67 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | - | NO/NC PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 4-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | 52 mm | ||
![]() NI8U-M12-RN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 923 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-GT30-ADZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4256090 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | ||
![]() BI1.5U-EG08-AN6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4600504 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5U-EG08-AP6X7M TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4600501 | 85 °C | -30 °C | BARREL | Active | - | 5.69 | Compliant | 30 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 8 mm | - | PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 150 mA | - | - | - | - | 42 mm | ||
![]() BI5-G18-Y070MM TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1006099 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | Namur | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI25-G47SR-FZ3X2W/M16X1.5 | 70 °C | -25 °C | BARREL | Active | - | 5.78 | Compliant | 300 V | 10 V | IP67 | - | unknown | - | - | - | TERMINAL CHAMBER | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | - | - | - | - | 96 mm | ||
![]() NI3-EG08-RP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4602742 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI15-S30-AN6X-H1141 TURCK | 467 | - | - | - | - | - | - | - | Turck | 46583 | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
![]() BI5-M18T-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |