- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI1.5-EH6.5-LU TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1533002 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | Analog | - | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4602211 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | DC | 8 mm | - | - | - | ||
![]() BI5-G18-AZ3X70MM TURCK | 858 | - | - | Flush | - | - | Brass | - | - | Turck | 4330499 | - | - | - | - | 5 mm | - | Yes | - | - | 20 Hz | Cable | 70 °C | -25 °C | - | Shielded | - | - | - | NO | 250 V | - | - | - | - | - | Cable Connection | AC, DC | 18 mm | 70 mm | - | IP67 | ||
![]() BI2-EG08K-RN6X TURCK | In Stock | - | - | Flush | - | - | Stainless Steel | - | - | Turck | 4669406 | - | - | - | - | 2 mm | - | Yes | - | - | 3 kHz | Cable | 70 °C | -25 °C | - | Shielded | - | - | - | NC NPN | 30 V | - | - | - | - | - | Cable Connection | DC | 8 mm | 23.6 mm | - | IP67 | ||
![]() NI4-DSU26TC-2AP4X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-M12-VP6X7M TURCK | 38 | - | - | - | - | - | - | - | - | Turck | 1630297 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | Cable Connection | DC | 12 mm | - | - | - | ||
![]() NI3-EH6.5K-Y1 TURCK | In Stock | - | - | - | - | - | - | ATEX | - | Turck | 1004700 | - | - | - | - | 3 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | Namur | - | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | - | - | ||
![]() BI5-Q08-AD4X-V1130 TURCK | 146 | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4414551 | 70 °C | -25 °C | RECTANGULAR | Active | 5 mm | 5.67 | Yes | 65 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION | Shielded | unknown | 32 mm | 20 mm | NO | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 100 mA | M8 Connector | DC | - | - | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI2-CRS730-ADZ30X2-B3131/S34 | - | - | - | Active | - | 5.82 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | ||
![]() BI10-S30-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46580 | - | - | - | Active | 10 mm | 5.68 | Yes | - | - | - | - | - | - | - | Shielded | unknown | - | - | NO PNP | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | M12 Connector | DC | 30 mm | - | - | - | ||
![]() NI60-K90-VP4X-B2141 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 15103 | - | - | - | Active | 60 mm | 5.77 | Yes | - | - | - | - | - | - | - | Unshielded | unknown | - | - | NO/NC PNP | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | 7/8-16 UN-2A Connector | DC | - | - | - | - | ||
![]() NI4-M12-RP6X-H1143 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 2690041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-K11-Y1 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | ATEX | HANS TURCK GMBH & CO KG | Turck | 10070 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | - | - | - | - | - | - | IP67 | Shielded | unknown | 11 mm | - | Namur | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 2-WIRE INTERFACE | - | Cable Connection | DC | - | - | 34 mm | - | ||
![]() NI14-M18-VN4X-H1141 TURCK | 549 | - | - | - | - | - | - | - | - | Turck | 4590603 | - | - | - | - | 14 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO/NC NPN | - | - | - | - | - | - | M12 Connector | DC | 18 mm | - | - | - | ||
![]() BI7-GT18K-AD4X/S1589 TURCK | 524 | - | - | - | - | - | - | - | - | Turck | 4414581 | - | - | - | - | 7 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | Cable Connection | DC | 18 mm | - | - | - | ||
![]() BI5U-Q08-RP6X2-V1131 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1608952 | 85 °C | -30 °C | RECTANGULAR | Active | 5 mm | 5.67 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 32 mm | 20 mm | NC PNP | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M8 Connector | DC | - | - | 8 mm | - | ||
![]() BI2-M12E-Y0X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4606490 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | Namur | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | - | ||
![]() BI5U-EM18E-AN6X TURCK | 25 | - | - | - | - | - | - | - | - | Turck | 1635321 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | DC | 18 mm | - | - | - | ||
![]() BI2-M12-AN6X7M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4606691 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | DC | 12 mm | - | - | - | ||
![]() NI4U-EH6.5-AP6X TURCK | 310 | - | - | - | - | - | - | - | - | Turck | 4600680 | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | - | - |