- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI4U-MT12-AN6X TURCK | In Stock | - | - | - | - | - | Turck | 1634990 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() BI2-S12-AN6X TURCK | In Stock | - | - | - | - | - | Turck | 46531 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() BIM-M12E-AN4X-H1141 TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-M12E-AN4X-H1141 | 70 °C | -25 °C | BARREL | Active | - | 5.76 | - | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 12 mm | - | NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | - | - | - | 62 mm | ||
Tiny WHSL | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI20U-CA40-AP6X2-H1141/S1590W/BS2.0 | - | - | - | Active | - | 5.72 | - | - | - | - | - | unknown | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | ||
![]() BI2-Q10S-VN6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1609341 | 70 °C | -25 °C | RECTANGULAR | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 27.8 mm | - | NO/NC NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 4-WIRE INTERFACE | 150 mA | Cable Connection | DC | - | 10.2 mm | ||
Tiny WHSL | 3 | - | - | - | - | - | Turck | 1635231 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | M12 Connector | DC | 18 mm | - | ||
Tiny WHSL | 98 | - | - | - | - | - | Turck | 1645145 | - | - | - | - | 12 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | M12 Connector | DC | 18 mm | - | ||
![]() BI2-P12SK-AD4X TURCK | 55 | - | - | - | - | - | Turck | 4453050 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | PG9 Cable Gland | DC | 12 mm | - | ||
![]() BI15-Q20-ADZ32X2 TURCK | In Stock | - | - | - | - | - | Turck | 4256250 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | AC | - | - | ||
![]() BI7-Q08-AN6X2-V1131 TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1601622 | 70 °C | -25 °C | RECTANGULAR | Active | 7 mm | 5.75 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 32 mm | 20 mm | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | 8 mm Flange Connector | DC | - | 8 mm | ||
![]() BI2-Q5.5-RG6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1613109 | 70 °C | -25 °C | RECTANGULAR | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION | Shielded | unknown | 28 mm | 8 mm | NC | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 100 mA | Cable Connection | DC | - | 5.5 mm | ||
![]() BI2-Q5.5K-AN6X TURCK | 935 | - | - | - | - | - | Turck | 1613016 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | - | - | ||
![]() BI2-G12-RDZ32X-B3131 TURCK | In Stock | - | - | - | - | - | Turck | 4205086 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NC MOSFET | - | - | - | - | - | 1/2-20 UNF | AC, DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4607187 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
![]() NI4-DSU35TC-2AP4X2 TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI4-DSU35TC-2AP4X2 | 70 °C | -25 °C | - | Active | - | 5.66 | - | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | - | - | PNP | TERMINAL CHAMBER | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 4-WIRE INTERFACE | 200 mA | - | - | - | - | ||
![]() BI2-M12-LIU-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 1535533 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | Analog | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
![]() BI5U-M18M-VP4X-H1141 TURCK | 901 | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1581255 | 85 °C | -30 °C | BARREL | Active | 5 mm | 5.67 | Yes | 65 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO/NC PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 200 mA | M12 Connector | DC | 18 mm | 61.5 mm | ||
![]() BI10-M30-AN6X TURCK | 129 | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 46171 | 70 °C | -25 °C | BARREL | Active | 10 mm | 5.68 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | - | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 30 mm | 64 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 6831072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWU-30B(TWT-30B) TURCK | 730 | - | - | - | - | - | Turck | A5005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |