- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 311 | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI35U-CK40-ADZ30X2-B1131/S1590W/BS2.1 | - | - | - | Active | - | 5.8 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI15-Q20-LIU-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 1534601 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | Analog | - | - | - | - | - | M12 Connector | DC | - | - | ||
![]() BI2U-EGT08-AN6X TURCK | In Stock | - | - | - | - | - | Turck | 4602170 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
![]() BI8U-Q10-RP6X2 TURCK | In Stock | - | - | - | - | - | Turck | 1662010 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | Cable Connection | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4631510 | - | - | - | - | 6 mm | - | Yes | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | M8 Connector | DC | 6.5 mm | - | ||
![]() BI8U-Q10-AN6X2-V1131 TURCK | In Stock | - | - | - | - | - | Turck | 1662004 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | M8 Connector | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1369000 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO | - | - | - | - | - | 7/8-16 UN-2A Connector | AC, DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4417095 | - | - | - | - | 12 mm | - | Yes | - | - | - | Shielded | - | - | NO | - | - | - | - | - | M12 Connector | DC | 30 mm | - | ||
![]() NI4-GT12-ADZ32X/S34 TURCK | In Stock | - | - | - | - | - | Turck | 4205210 | - | - | - | - | 4 mm | - | Yes | - | - | - | Unshielded | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | AC, DC | 12 mm | - | ||
![]() BI10NF-M30-AP6X TURCK | In Stock | - | - | - | - | - | Turck | 16061 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 30 mm | - | ||
![]() BI10-G30-AN7X TURCK | In Stock | - | - | - | - | - | Turck | 1714800 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4207286 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | AC, DC | 30 mm | - | ||
![]() BI5-M18T-AP6X TURCK | 252 | - | - | - | - | - | Turck | 46140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EM12WD-AP6/S929 TURCK | 180 | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4614515 | - | - | - | Active | 2 mm | 5.66 | Yes | - | - | IP68; IP69K; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 12 mm | NO PNP | - | - | STAINLESS STEEL | - | - | Cable Connection | DC | 12 mm | 63 mm | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | TURCK Inc | BI2-CRS603-ADZ30X2-B1131/S34 | 70 °C | -25 °C | - | Active | - | 5.81 | - | 300 V | 10 V | IP 67, REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION, IT ALSO OPERATES AT 20 TO 250 V AC SUPPLY VOLTAGE | - | unknown | - | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 2-WIRE INTERFACE | 300 mA | - | - | - | - | ||
![]() NI8U-S12-AN6X TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1644520 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | IP68; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 12 mm | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 54 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 46025413 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
![]() BI2-EH6.5-AN6X-V1131 TURCK | 117 | - | - | - | - | - | Turck | 4612320 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | M8 Connector | DC | 6.5 mm | - | ||
![]() BI5-M18E-VP4X TURCK | 884 | - | - | - | - | - | Turck | 1561190 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | NO/NC PNP | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
![]() BI2-EM12-AN6X-H1141 TURCK | 576 | - | - | - | - | - | Turck | 4606601 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 12 mm | - |