- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1636220 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | M12 Connector | DC | 30 mm | - | ||
![]() BI4-M12-RN6X TURCK | In Stock | - | - | - | - | - | Turck | 46071301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI4-M12-AP6X/S17513M TURCK | In Stock | - | - | - | - | - | Turck | 4607072 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() BI2-EG12F-AP6X TURCK | In Stock | - | - | - | - | - | Turck | 4614632 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() BI2-EG12F-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 4614636 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
![]() BI1.5-EG08F-AG6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 4614628 | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Yes | 30 V | 10 V | IP68; IP69K; SHORT CIRCUIT PROTECTION | Shielded | unknown | 8 mm | NO | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100 mA | Cable Connection | DC | 8 mm | 49 mm | ||
![]() BI4-G12K-AN6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 4670251 | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.71 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 34 mm | ||
![]() BI10-S30-AP6/S10227M TURCK | In Stock | - | - | - | - | - | Turck | 4659090 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 30 mm | - | ||
![]() BI15U-EM30WDTC-AP6X TURCK | In Stock | - | - | - | - | - | Turck | 1634764 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Terminal Chamber | DC | 30 mm | - | ||
![]() BI4-G12-RN6X-H1143 TURCK | In Stock | - | - | - | - | - | Turck | 4607183 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NC NPN | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
![]() BI4-G12-AN6X TURCK | In Stock | - | - | - | - | - | Turck | 1690706 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() QM-12-T TURCK | In Stock | - | - | - | - | - | Turck | A2545 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-G30-ADZ30X27M TURCK | In Stock | - | - | - | - | - | Turck | 4207090 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | AC, DC | 30 mm | - | ||
![]() BI3U-EM12-AN6X TURCK | In Stock | - | - | - | - | - | Turck | 1634320 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1634230 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
![]() BI12-G30K-AD4X TURCK | In Stock | - | - | - | - | - | Turck | 4417010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4612084 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | ||
![]() NI10-G18SK-RZ3X265MM TURCK | In Stock | - | - | - | - | - | Turck | 4331799 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1627245 | - | - | - | - | 20 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | M12 Connector | DC | - | - | ||
![]() BI12-G30-AM6/37X/S97 TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1711200 | 70 °C | -40 °C | BARREL | Active | 12 mm | 5.8 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION | Shielded | unknown | 30 mm | NO | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 2-WIRE INTERFACE | 6000 mA | Cable Connection | DC | 30 mm | 64 mm |