- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 787 | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1625631 | 85 °C | -30 °C | RECTANGULAR | Active | 10 mm | 5.64 | Yes | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 40 mm | 25 mm | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | - | 25 mm | ||
![]() NI4-G12-ADZ32X TURCK | 155 | - | - | - | - | - | Turck | 4205200 | - | - | - | - | 4 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | AC, DC | 12 mm | - | ||
Tiny WHSL | 337 | - | - | - | - | - | Turck | 4610740 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | M8 Connector | DC | 6.5 mm | - | ||
![]() NI20-M30-AP6X7M TURCK | In Stock | - | - | - | - | - | Turck | 4670585 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-S18-AD4X TURCK | 539 | - | - | - | - | - | Turck | 44560 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
![]() BI1-EH04-AN6X7M TURCK | In Stock | - | - | - | - | - | Turck | 4609647 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI15U-Q20-AN6X2 TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1608810 | 85 °C | -30 °C | RECTANGULAR | Active | 15 mm | 5.7 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 68 mm | 40 mm | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | - | 20 mm | ||
![]() BI5-GT18-ADZ30X27M TURCK | In Stock | - | - | - | - | - | Turck | 4255096 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BIM-UNT-AP6X/S991 TURCK | In Stock | - | - | - | - | - | Turck | 4685728 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | N/O | - | - | - | - | - | 2 Meter Cable | DC | - | - | ||
![]() BI10U-S30-AN6X-H1141 TURCK | 673 | - | - | - | - | - | Turck | 1636620 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 30 mm | - | ||
![]() BI2-M12-AP6X/S5217M TURCK | In Stock | - | - | - | - | - | Turck | 4606586 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4202200 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | AC, DC | - | - | ||
![]() BI2-M12-AP6X/S1031 TURCK | In Stock | - | - | - | - | - | Turck | 1655891 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() BI2-M12-AP6X/S10317M TURCK | 114 | - | - | - | - | - | Turck | 1655890 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
Tiny WHSL | 556 | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI15-CK40-VN4X2-H1141/W/BS2.1 | - | - | - | Active | - | 5.8 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI12U-M18E-AP6X TURCK | 396 | - | - | - | - | - | Turck | 1645106 | - | - | - | - | 12 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
![]() NI4-M12E-AD4X TURCK | In Stock | - | - | - | - | - | Turck | 4405298 | - | - | - | - | 4 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO | - | - | - | - | - | Cable Connection | DC | 12 mm | - | ||
![]() BI2-GT12-ADZ32X/S34 TURCK | In Stock | - | - | - | - | - | Turck | 4205010 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | AC, DC | 12 mm | - | ||
![]() BI2-M12-RZ31X/S5167M TURCK | 881 | - | - | - | - | - | Turck | 1313097 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NC | - | - | - | - | - | Cable Connection | AC, DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1635245 | 85 °C | -30 °C | BARREL | Active | 5 mm | 5.67 | Yes | 30 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 18 mm | 52 mm |