- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI8U-S12-AN6X TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1644520 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | - | IP68; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 12 mm | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | - | 54 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-GT18-ADZ30X27M TURCK | In Stock | - | - | - | - | - | Turck | 4255096 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BIM-UNT-AP6X/S991 TURCK | In Stock | - | - | - | - | - | Turck | 4685728 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | N/O | - | - | - | - | - | 2 Meter Cable | DC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1644245 | - | - | - | - | 8 mm | - | Yes | - | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4207292 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | 7/8-16 UN-2A Connector | AC, DC | 30 mm | - | - | ||
![]() NI14-M18-VN4X TURCK | In Stock | - | - | Brass | - | - | Turck | 4590600 | - | - | - | - | 14 mm | - | Yes | - | - | 400 Hz | - | Unshielded | - | - | NO/NC NPN | - | - | - | - | - | Cable Connection | DC | 18 mm | 50 mm | - | ||
![]() BI10U-S30-AN6X-H1141 TURCK | 673 | - | - | - | - | - | Turck | 1636620 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 30 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08K-AN6X/S957 TURCK | In Stock | - | - | - | - | - | Turck | 4669503 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 8 mm | - | - | ||
![]() BI5-M18-AD4-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 4414594 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | Shielded | - | - | NO | - | - | - | - | - | M12 Connector | DC | 18 mm | - | - | ||
![]() NI3-EG08K-Y1-V1130 TURCK | 707 | - | - | - | ATEX | HANS TURCK GMBH & CO KG | Turck | 1003721 | 70 °C | -25 °C | BARREL | Active | 3 mm | 5.72 | Yes | - | - | - | IP67 | Unshielded | unknown | 8 mm | Namur | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 2-WIRE INTERFACE | - | 3 Pin M8 Connector | DC | 8 mm | - | 31 mm | ||
![]() NI14-M18E-AD4X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 4417292 | - | - | - | - | 14 mm | - | Yes | - | - | - | - | Unshielded | - | - | NO | - | - | - | - | - | M12 Connector | DC | 18 mm | - | - | ||
![]() BI2-M12-AP6X/S1031 TURCK | In Stock | - | - | - | - | - | Turck | 1655891 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | - | ||
![]() BI2-M12-AP6X/S10317M TURCK | 114 | - | - | - | - | - | Turck | 1655890 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | - | ||
Tiny WHSL | 556 | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI15-CK40-VN4X2-H1141/W/BS2.1 | - | - | - | Active | - | 5.8 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-M12-AP6X/S5217M TURCK | In Stock | - | - | - | - | - | Turck | 4606586 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 12 mm | - | - | ||
![]() NI12U-M18E-AP6X TURCK | 396 | - | - | - | - | - | Turck | 1645106 | - | - | - | - | 12 mm | - | Yes | - | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 18 mm | - | - | ||
![]() BI5-M18T-AP6X TURCK | 252 | - | - | - | - | - | Turck | 46140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EM12WD-AP6/S929 TURCK | 180 | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4614515 | - | - | - | Active | 2 mm | 5.66 | Yes | - | - | - | IP68; IP69K; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 12 mm | NO PNP | - | - | STAINLESS STEEL | - | - | Cable Connection | DC | 12 mm | - | 63 mm |