- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Approvals | Contact Materials | Display | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Voltage, Rating | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Output | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Accuracy | Thread Size | Temperature Range | Sensing Method | Sensors/Transducers Type | Housing | Max Pressure | Sensing Range | Touchscreen | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Pressure Range | Power Type | Electrical Connection | IP Rating | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI15-S30-AZ3X TURCK | In Stock | - | - | - | Flush | - | - | - | Plastic | - | - | - | - | - | Turck | 43555 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | Cable | 100 °C | -25 °C | - | Unshielded | - | - | - | - | - | - | - | NO | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | AC | - | - | 30 mm | 60 mm | - | - | IP67 | ||
![]() BI15U-CP40-VN4X2 TURCK | 732 | - | - | - | Brackets, Flush | - | - | - | Plastic | UL | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 Hz | - | Connector | 85 °C | -30 °C | - | - | - | 40 mm | - | - | - | - | - | - | 65 V | - | - | - | - | Inductive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 mm | 40 mm | - | IP67 | ||
![]() NI10-G18-AZ3X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4330101 | 70 °C | -25 °C | BARREL | Active | 10 mm | 5.68 | Yes | 300 V | 10 V | - | - | - | - | - | IP67 | Unshielded | - | - | unknown | - | - | 18 mm | - | NO | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 2-WIRE INTERFACE | 300 mA | Cable Connection | - | - | AC | - | - | 18 mm | - | - | 64 mm | - | ||
![]() P-RSFV40D-1/14.5/NPT TURCK | In Stock | - | - | Gold | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | 9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-M18E-AD4X-H1141 TURCK | 764 | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4414591 | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.63 | Yes | 65 V | 10 V | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION | Shielded | - | - | unknown | - | - | 18 mm | - | NO | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | - | 100 mA | M12 Connector | - | - | DC | - | - | 18 mm | - | - | 72 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Flush | - | - | - | PBT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1407520 | 70 °C | -25 °C | RECTANGULAR | Active | 30 mm | 5.73 | Yes | 30 V | 10 V | 8 Hz | - | Connector | 70 °C | -25 °C | IP65; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | - | 20 mm | unknown | - | - | 68 mm | 40 mm | NO NPN | 30 V | CONNECTOR | - | M12 | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | - | - | 78.5 mm | 40 mm | 20 mm | IP65 | ||
Tiny WHSL | In Stock | - | - | - | Flush | - | - | - | Stainless Steel | - | - | - | - | - | Turck | 4669452 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | Connector | 70 °C | -25 °C | - | Shielded | - | - | - | - | - | - | - | NO PNP | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | M8 Connector | - | - | DC | - | - | 8 mm | 31 mm | - | - | IP67 | ||
![]() BI5-S18-AD4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4452400 | - | - | - | Active | 5 mm | 5.67 | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | unknown | - | - | - | - | NO | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | M12 Connector | - | - | DC | - | - | 18 mm | - | - | - | - | ||
![]() BI5-S18-AP6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 46560 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | 18 mm | - | - | - | - | ||
![]() BI2-Q5.5-AG6X TURCK | 399 | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1613108 | 70 °C | -25 °C | RECTANGULAR | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | - | - | - | - | IP67; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | - | 28 mm | 8 mm | NO | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | - | 2-WIRE INTERFACE | 100 mA | Cable Connection | - | - | DC | - | - | - | - | - | 5.5 mm | - | ||
![]() BIM-EG08-AP6X-H1341 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-EG08-AP6X-H1341 | 70 °C | -25 °C | BARREL | Active | - | 5.75 | - | 30 V | 10 V | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | - | - | 8 mm | - | PNP | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | - | 3-WIRE INTERFACE | 150 mA | - | - | - | - | - | - | - | - | - | 57 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4374801 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | - | AC | - | - | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-Q14-AN6X2 TURCK | In Stock | - | - | - | Flush | - | - | - | Plastic | - | - | - | - | - | Turck | 1608320 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | Cable | 70 °C | -25 °C | - | Shielded | - | 14 mm | - | - | - | - | - | NO NPN | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | - | 52 mm | 30 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EN | - | Yes | - | - | Turck | 6832830 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18~30 VDC | - | - | - | 4~20 mA | - | - | - | - | - | 0.50% | - | -40 to 176 Degrees F | - | - | - | 580 psi | - | - | - | - | - | - | -14.5~232 psi | - | M12 Connector | IP67 | - | - | - | - | - | ||
![]() BC20-Q20-AN4X2-H1141 TURCK | In Stock | - | - | - | - | - | - | 4 | Plastic | cULus | - | - | IP67 | - | Turck | 2530111 | - | - | - | - | - | - | Compliant | - | - | 100 Hz | - | Connector | 70 °C | -25 °C | - | - | - | 20 mm | - | - | - | - | - | NPN | 65 V | - | - | M12 | - | - | - | - | - | 20 MilliMeters | Capacitive | - | - | - | 10~65 VDC | - | - | - | - | 20 MilliMeters | 78.5 mm | 40 mm | - | IP67 | ||
![]() NI10-G18K-RP6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4670591 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-UNR-AP6X-0.3-RS4W/M | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.66 | Non-Compliant | 30 V | 11 V | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION | - | - | - | unknown | - | - | 20 mm | 2.9 mm | PNP | - | CONNECTOR | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | - | - | - | 3-WIRE INTERFACE | - | - | - | - | - | - | - | - | - | - | 4.6 mm | - |