- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Cable Length | Thread Size | Terminal Type | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Touchscreen | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Body Style | Power Type | IP Rating | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI5U-Q12-AP6X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1635522 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | - | - | - | - | ||
![]() NI8-M12-AN6X-H1141 TURCK | In Stock | - | - | Flush | - | - | - | 4 | Brass | - | - | HANS TURCK GMBH & CO KG | Turck | 4611315 | - | - | 70 °C | -25 °C | BARREL | Active | 8 mm | 5.78 | Yes | 30 V | 10 V | 2 kHz | Connector | 70 °C | -25 °C | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | - | unknown | 12 mm | - | NO NPN | 30 V | CONNECTOR | - | M12 | - | Inductive | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | 12 mm | 52 mm | - | 52 mm | IP67 | ||
![]() BI10-G30-AN6X TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4647500 | - | - | 70 °C | -25 °C | BARREL | Active | 10 mm | 5.78 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | 30 mm | - | NO NPN | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | - | DC | - | 30 mm | - | - | 64 mm | - | ||
![]() FCS-M18-AP8X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | FCS-M18-AP8X | - | - | - | - | - | Active | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI10-G18-Y0 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1006170 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Namur | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 18 mm | - | - | - | - | ||
Tiny WHSL | 215 | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI20U-CA40-ADZ30X2-B1131W/BS2.1 | - | - | 70 °C | - | RECTANGULAR | Active | - | 5.8 | - | 300 V | 10 V | - | - | - | - | IP 67, REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION, IT ALSO OPERATES AT 20 TO 250 V AC SUPPLY VOLTAGE | - | - | - | unknown | - | 40 mm | - | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 2-WIRE INTERFACE | 400 mA | - | - | - | - | - | - | - | - | 40 mm | - | ||
![]() BI5-M18-VN4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 15718 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO/NC NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 18 mm | - | - | - | - | ||
![]() NI10-G18K-AP6X TURCK | 52 | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46705 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.72 | - | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | 18 mm | - | PNP | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | - | 34 mm | - | ||
![]() BI2-EG08K-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4669500 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 8 mm | - | - | - | - | ||
Tiny WHSL | 23 | - | - | Flush | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4580090 | - | - | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | 65 V | 10 V | 30 Hz | Connector | 70 °C | -25 °C | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | 51 mm | unknown | - | - | N/O | 65 V | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | 4 Pin M12 Connector | - | - | DC | - | - | 87.4 mm | 48 mm | - | IP67 | ||
![]() NI15-M30-AP6X-H1141 TURCK | In Stock | - | - | Flush | - | - | - | 4 | Brass | - | - | HANS TURCK GMBH & CO KG | Turck | 46177 | - | - | - | - | - | Active | 15 mm | 2.21 | Yes | - | - | 500 Hz | Connector | -25 °C | 70 °C | - | Unshielded | - | - | unknown | - | - | NO PNP | 65 V | - | - | M12 | - | Inductive | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 30 mm | 62 mm | - | - | IP67 | ||
![]() BC5-S18-AZ3X TURCK | In Stock | - | - | - | - | - | - | - | Plastic | CSA, UL | IP67 | - | Turck | 2305500 | - | - | - | - | - | - | - | - | Compliant | - | - | 20 Hz | Cable | 70 °C | -25 °C | - | - | - | - | - | - | - | - | 250 V | - | 2 m | - | - | Capacitive | - | - | 5 MilliMeters | Capacitive | - | - | - | Cable Connection | 20~250 VAC | - | - | - | 18 MilliMeters | 72.5 mm | - | - | IP67 | ||
![]() BI15U-M30-AP6X TURCK | 2890 |
| - | - | Flush | NO | FLUSH MOUNT | - | Chrome Plated Brass | - | - | HANS TURCK GMBH & CO KG | Turck | 1636731 | +85°C | -30°C | 85 °C | -30 °C | BARREL | Active | 15 mm | 5.66 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | 10 → 30 V dc | - | unknown | 30 mm | - | NO PNP | - | CABLE | - | M30 x 1.5 | Cable | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 200 mA | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | Barrel | DC | IP68 | 30 mm | 60mm | - | 64 mm | - | ||
![]() BCF10-S30-AZ3X TURCK | In Stock | - | - | - | - | - | - | - | - | - | IP67 | - | Turck | 2506015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MilliMeters | - | - | - | - | Cable Connection | 20~250 VAC | - | - | - | 30 MilliMeters | - | - | - | - | ||
![]() NI15-G30SK-AP6X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4648600 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | PG9 Cable Gland | - | - | DC | - | 30 mm | - | - | - | - | ||
![]() BI2-EG08-RP6X-V1131 TURCK | In Stock | - | - | Flush | - | NO | FLUSH MOUNT | - | Stainless Steel | - | - | HANS TURCK GMBH & CO KG | Turck | 4602551 | - | - | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | 3 kHz | Connector | 70 °C | -25 °C | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | 8 mm | - | NC PNP | 30 V | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | - | 3-WIRE INTERFACE | 150 mA | M8 Connector | - | - | DC | - | 8 mm | 49 mm | - | 49 mm | IP67 | ||
![]() BI2-EG08-RP6X TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4602510 | - | - | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.16 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | 8 mm | - | NC PNP | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | - | DC | - | 8 mm | - | - | 42 mm | - | ||
![]() BI20-G47-RZ3X-B2131 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 43760 | - | - | - | - | - | - | 20 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8-16 UN-2A Connector | - | - | AC, DC | - | 47 mm | - | - | - | - | ||
![]() BI8U-M18-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1644750 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 18 mm | - | - | - | - | ||
![]() BI2-Q5.5-AN6X TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1613100 | - | - | 85 °C | -25 °C | RECTANGULAR | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | 28 mm | 8 mm | NO NPN | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | - | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | - | DC | - | - | - | - | 5.5 mm | - |