- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Display | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Output | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Accuracy | Thread Size | Terminal Type | Temperature Range | Sensors/Transducers Type | Housing | Sensing Range | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Body Style | Pressure Range | Power Type | Electrical Connection | IP Rating | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI4-DSU35-2AP4X2-H1141 | - | - | 70 °C | -25 °C | - | Active | - | 5.7 | - | 65 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | - | unknown | - | - | PNP | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | 4-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-G08-AP6X TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46020 | - | - | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 8 mm | NO PNP | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | - | - | DC | - | - | 8 mm | - | - | 56.6 mm | - | ||
Tiny WHSL | In Stock | - | - | Panel | - | - | - | Plastic | - | - | - | Turck | 1056291 | - | - | - | - | - | - | - | - | Yes | - | - | 1 kHz | Connector | 70 °C | -25 °C | - | - | - | 28 mm | - | - | - | Namur | 30 V | - | - | M12 | - | - | - | - | - | - | - | - | M12 Connector | - | - | - | DC | - | - | - | 44 mm | 14.6 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | Turck | 6831459 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8~33 VDC | - | - | 4~20 mA | - | - | - | - | 0.30% | - | - | -40 to 185 Degrees F | - | - | - | - | - | - | - | - | - | 0~100 psig | - | M12 Connector | IP67 | - | - | - | - | - | ||
![]() BCC10-S30-AP4X-H1141 TURCK | In Stock | - | - | - | - | - | - | Plastic | - | IP67 | HANS TURCK GMBH & CO KG | Turck | 2503038 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.79 | Compliant | 65 V | 10 V | - | Connector | 70 °C | -25 °C | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | - | 30 mm | PNP | 65 V | CONNECTOR | - | M12 | - | - | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 10 MilliMeters | - | 3-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | - | - | - | - | 30 MilliMeters | 71 mm | - | 60 mm | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI75U-CP80-AN6X2 TURCK | 408 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-G12-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4611370 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | - | DC | - | - | 12 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4255605 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 1/2-20 UNF | - | - | - | AC, DC | - | - | 18 mm | - | - | - | - | ||
![]() BI5-S18-RZ3X50MM TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 43506 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | - | AC, DC | - | - | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 883 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-M12-AD4X TURCK | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 44050 | - | - | - | - | - | Active | 2 mm | 5.62 | Yes | - | - | - | - | - | - | - | Shielded | - | - | unknown | - | - | NO | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | Cable Connection | - | - | - | DC | - | - | 12 mm | - | - | - | - | ||
![]() NI3-EG08-AN6X-H1341 TURCK | 2672 |
| - | - | Non-Flush | - | - | Stainless Steel | - | - | HANS TURCK GMBH & CO KG | Turck | 4602860 | +70°C | -25°C | 70 °C | -25 °C | BARREL | Active | 3 mm | 2.1 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | 10 → 30 V dc | - | unknown | - | 8 mm | NO NPN | - | CONNECTOR | - | M12 x 1 | 4-Pin M12 Connector | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 150 mA | 3-WIRE INTERFACE | 150 mA | M12 Connector | - | Barrel | - | DC | - | IP67 | 8 mm | 57mm | - | 57 mm | - | ||
![]() BI2-EH6.5-AP6X-V1131 TURCK | 2011 |
| - | Flush | Flush | NO | FLUSH MOUNT | Stainless Steel | - | - | HANS TURCK GMBH & CO KG | Turck | 4612220 | +70°C | -25°C | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | Connector | 70 °C | -25 °C | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | 10 → 30 V dc | - | unknown | - | 6.5 mm | NO PNP | 30 V | CONNECTOR | - | M8 x 1 | 3-Pin M8 Connector | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 150 mA | 3-WIRE INTERFACE | 150 mA | M8 Connector | - | Barrel | - | DC | - | IP67 | 6.5 mm | 49 mm | - | 49 mm | IP67 | ||
![]() BI10-P30-AN6X-B2141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46974 | - | - | 70 °C | -25 °C | CYLINDRICAL | Active | 10 mm | 5.78 | Yes | 30 V | 10 V | - | - | - | - | IP67, REVERSE POLARITY PROTECTION, SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 30 mm | NO NPN | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | 3-WIRE INTERFACE | 200 mA | 4 Pin 7/8-16 UN Connector | - | - | - | DC | - | - | 30 mm | - | - | 60 mm | - | ||
![]() BI5-M18-VP4X-H1141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 15618 | - | - | 70 °C | -25 °C | CYLINDRICAL | Active | 5 mm | 5.78 | - | 65 V | 10 V | - | - | - | - | IP67, REVERSE POLARITY PROTECTION, SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 18 mm | NO/NC PNP | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 4-WIRE INTERFACE | 200 mA | 4 Pin M12 Connector | - | - | - | DC | - | - | 18 mm | - | - | 45 mm | - | ||
![]() NI3-EG08K-AP6X-V1131 TURCK | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4669650 | - | - | 70 °C | -25 °C | BARREL | Active | 3 mm | 5.68 | - | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | - | unknown | - | 8 mm | NO PNP | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 3-WIRE INTERFACE | 150 mA | 3 Pin 7/8-16 UN Connector | - | - | - | DC | - | - | 8 mm | - | - | 31 mm | - |