- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Terminal Type | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Touchscreen | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Body Style | Power Type | IP Rating | Diameter | Length | Width | Body Height | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI20-CP40-FZ3X2/S110 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BIM-INT-AN6XW/M TURCK | In Stock | - | - | Cable | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 kHz | Cable | 70 °C | -25 °C | - | - | - | 3.4 mm | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | 5.1 mm | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI30-K40SR-VP4X2W/M16X1.5 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.74 | - | 65 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | - | 40 mm | PNP | - | TERMINAL CHAMBER | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | PLASTIC | - | - | - | 4-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | 90 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2U-EG08-AN6X TURCK | 2456 |
| - | - | Flush | NO | FLUSH MOUNT | Stainless Steel | - | HANS TURCK GMBH & CO KG | Turck | 4602035 | +70°C | -25°C | 85 °C | -30 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | 10 → 30 V dc | - | unknown | - | 8 mm | NO NPN | - | CABLE | M8 x 1 | Cable | - | PROXIMITY SENSOR,INDUCTIVE | - | - | STAINLESS STEEL | - | - | 150 mA | 3-WIRE INTERFACE | 150 mA | Cable Connection | Barrel | DC | IP68 | 8 mm | 40mm | - | 42 mm | - | - | ||
![]() BIM-PST-AN6XW/KLP-80 TURCK | In Stock | - | - | Cable | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4624191 | - | - | - | - | - | Active | - | 5.76 | Yes | - | - | 1 kHz | Cable | 70 °C | -25 °C | - | - | - | 16 mm | unknown | - | - | N/O | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Meter Cable | - | DC | - | - | 20 mm | 14 mm | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-M18E-AP6X-H1141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4614504 | - | - | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.63 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 18 mm | NO PNP | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | - | 18 mm | - | - | 72 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4255400 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | 60 Hz | - | - | - | - | Shielded | - | - | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | - | 18 mm | - | - | - | - | - | ||
![]() BC5-Q08-AP6X2 TURCK | 45 | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cable | 70 °C | -25 °C | - | - | - | - | - | 200 mA | - | - | - | - | - | - | Capacitive | - | 30 V | 10 V | - | - | Capacitive | - | - | - | - | - | - | - | - | 32.004 mm | - | - | No SVHC | IP67 | ||
![]() NI3-EG08-AP6X TURCK | In Stock | - | - | Cable | - | - | - | - | - | - | Turck | 4602740 | - | - | - | - | - | - | 3 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | 8 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel | - | - | - | Plastic | - | - | Turck | 1056290 | - | - | - | - | - | - | - | - | Yes | - | - | 1 kHz | Connector | 70 °C | -25 °C | - | - | - | 28 mm | - | - | - | Namur | 30 V | - | M12 | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | - | 44 mm | 14.6 mm | - | - | IP67 | ||
![]() BI2-EG08-AZ14X/S1589 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 41000920 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | 8 mm | - | - | - | - | - | ||
![]() BI8-G18-ADZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4616300 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | AC, DC | - | 18 mm | - | - | - | - | - | ||
![]() NI15-M30E-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4619202 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.71 | - | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | - | 30 mm | PNP | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | 77 mm | - | - | ||
![]() BI4-M12E-AP6X-H1141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4608030 | - | - | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.67 | - | 30 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | - | - | unknown | - | 12 mm | NO PNP | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | 4 Pin M12 Connector | - | DC | - | 12 mm | - | - | 62 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP67 | - | Turck | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | 65 V | 10 V | - | 20 MilliMeters | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |