- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4669580 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 8 mm | - | ||
![]() NI25-G47-AP4X TURCK | In Stock | - | - | - | - | - | Turck | 15646 | - | - | - | - | 25 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 47 mm | - | ||
![]() BI4-EG12-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 46070911 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1669420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI2-CRS260-ADZ40X2-B1131/S34 | - | - | - | Active | - | 5.81 | - | - | - | - | - | unknown | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | ||
![]() NI8-M18-VN4X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 15719 | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC NPN | - | - | - | - | - | M12 Connector | DC | 18 mm | - | ||
![]() NI8-M18-VP4X TURCK | In Stock | - | - | - | - | - | Turck | 15612 | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC PNP | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
![]() BI3U-M12-AP6X/S9010M TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1634103 | 85 °C | -30 °C | BARREL | Active | 3 mm | 5.7 | Yes | 30 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 54 mm | ||
![]() NI12U-M18-AP6X7M TURCK | In Stock | - | - | - | - | - | Turck | 1645102 | - | - | - | - | 12 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
![]() BI10-M30-AP6X/S120 TURCK | In Stock | - | - | - | - | - | Turck | 4617010 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 30 mm | - | ||
![]() BI10-G30K-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 4670661 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | M12 Connector | DC | 30 mm | - | ||
![]() NI20U-M30-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 1646130 | - | - | - | - | 20 mm | - | Yes | - | - | - | Unshielded | - | - | - | NC PNP | - | - | - | - | - | M12 Connector | DC | 30 mm | - | ||
![]() BI15U-EM30-AP6X TURCK | In Stock | - | - | - | - | - | Turck | 1636741 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4610697 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI2-Q9.5-0.1-BDS-2AP6X3-H1141/S34 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.74 | - | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION | - | unknown | 47 mm | 18 mm | PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 150 mA | - | - | - | 18 mm | ||
![]() BI5-EM18-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 4614601 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | M12 Connector | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4618582 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | TURCK Inc | BI1.5-EG08F-AG6X-H1341 | 70 °C | -25 °C | BARREL | Active | - | 5.69 | - | 30 V | 10 V | IP68; IP69K; SHORT CIRCUIT PROTECTION | - | unknown | 8 mm | - | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100 mA | - | - | - | 53.3 mm | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1615005 | 60 °C | - | BARREL | Active | 10 mm | 5.68 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | - | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 30 mm | 77 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 42054872 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |