- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI3.5-K10-AP6X/S258 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI3.5-Q5.5-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4613605 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI3.5-Q5.5-RN6X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4613602 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI3.5-K10-AN7 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1719000 | - | - | - | - | 3.5 mm | - | Yes | - | - | - | - | - | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2620119 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.81 | - | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 54 mm | 20.3 mm | NPN | CABLE | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 10 MilliMeters | 3-WIRE INTERFACE | 200 mA | Cable Connection | 10~30 VDC | - | 5.5 MilliMeters | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1634822 | 100 °C | -40 °C | BARREL | Active | 30 mm | 5.78 | Yes | 30 V | 10 V | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 30 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 30 mm | 62 mm | ||
![]() BI3-M12-AD4X TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4405035 | 70 °C | -25 °C | BARREL | Active | 3 mm | 5.66 | Yes | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 100 mA | Cable Connection | - | DC | 12 mm | 54 mm | ||
![]() BI8U-EM18-AN6X-H1141 TURCK | In Stock | - | - | Wire | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1644738 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.82 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 18 mm | 52 mm | ||
![]() BC10-Q14-AN4X2 TURCK | In Stock | - | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2530010 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.74 | - | 65 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 55.5 mm | 30 mm | NPN | CABLE | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 10 MilliMeters | 3-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | 14 MilliMeters | 14 mm | ||
![]() BIM-QST-AN6XW/OBKT TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI10-P30SR-VP4X2W/M16X1.5 | 70 °C | -25 °C | BARREL | Active | - | 5.68 | Compliant | 65 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 30 mm | - | PNP | TERMINAL CHAMBER | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 4-WIRE INTERFACE | 200 mA | - | - | - | - | 115 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |