- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI2-G12-RZ33X-B3131 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1314032 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 300 V | 10 V | - | - | - | - | IP67 | Shielded | - | unknown | 12 mm | - | NC | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 2-WIRE INTERFACE | 100 mA | 1/2-20 UNF | DC | 12 mm | - | - | 71 mm | - | ||
![]() BI40-CP80-VN4X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-G12-AP6X50MM TURCK | 843 | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-S18-AZ3X50MM10M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4350498 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO | - | - | - | - | - | - | - | Cable Connection | AC, DC | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-G18-AN7X50MM TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-G18-RZ3X60MM7M TURCK | 957 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI15-CP40-FZ3X2/S110 TURCK | In Stock | - | - | Flush | - | - | PBT | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 Hz | Connector | 70 °C | -25 °C | - | - | 40 mm | - | - | - | - | 250 V | - | M20 | - | - | - | - | - | - | - | 114 mm | 40 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI7-Q08-AP6X2-V2131 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1601603 | - | - | - | - | 7 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | M8 Connector | DC | - | - | - | - | - | ||
![]() BI4U-EM12WD-AP6X7M TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1634950 | 100 °C | -40 °C | BARREL | Active | 4 mm | 5.71 | Yes | 30 V | 10 V | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 12 mm | - | NO PNP | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | - | - | 52 mm | - | ||
![]() BI5U-M18-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1635100 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | Cable Connection | DC | 18 mm | - | - | - | - | ||
![]() BI1-Q6.5-AP6/S34 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4613401 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.69 | Compliant | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | unknown | 20.2 mm | 17.2 mm | PNP | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 150 mA | - | - | - | - | - | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |