- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Terminal Type | Sensors/Transducers Type | Housing | Sensing Range | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Body Style | Power Type | IP Rating | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Flush | NO | FLUSH MOUNT | Stainless Steel | - | - | HANS TURCK GMBH & CO KG | Turck | 4602071 | - | - | 85 °C | -30 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | Connector | 85 °C | -30 °C | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 8 mm | - | NO PNP | 30 V | CONNECTOR | M12 | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 3-WIRE INTERFACE | 150 mA | M12 Connector | - | - | DC | - | 8 mm | 57 mm | - | 57 mm | IP68 | ||
Tiny WHSL | 112 | - | - | - | - | - | - | - | - | - | Turck | 1341085 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NC NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, DC | - | - | - | - | - | - | ||
![]() NI15-EM30D-VP6X/S120 TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4617410 | - | - | 120 °C | -25 °C | BARREL | Active | 15 mm | 5.71 | Yes | 30 V | 10 V | - | - | - | - | IP68; IP69K; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | - | unknown | 30 mm | - | NO/NC PNP | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 4-WIRE INTERFACE | 200 mA | Cable Connection | - | - | DC | - | 30 mm | - | - | 110 mm | - | ||
![]() NI8-G18-AZ3X50MM TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 43505005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-S12-AN7X7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1713897 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 12 mm | - | - | - | - | ||
![]() BI4-M12T-AN6X7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4608190 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 12 mm | - | - | - | - | ||
![]() BI5-G18-AZ3X2/S647M TURCK | In Stock | - | - | Flush | - | - | Brass | - | - | - | Turck | 1374197 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | 20 Hz | Cable | 70 °C | -25 °C | - | Shielded | - | - | - | - | NO | 250 V | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | AC, DC | - | 18 mm | 50 mm | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4631530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI14-M18E-AD4X-H1144 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 44172921 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4207284 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | 1/2-20 UNF | - | - | DC | - | 30 mm | - | - | - | - | ||
![]() BI15-M30-VN4X TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4570712 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO/NC NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 30 mm | - | - | - | - | ||
![]() BI15-M30E-VP4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4618688 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO/NC PNP | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 30 mm | - | - | - | - | ||
![]() NI5U-Q10S-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1609365 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4280693 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO/NC MOSFET | - | - | - | - | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | - | AC, DC | - | - | - | - | - | - | ||
![]() BC20-Q20-AN4X2/S400 TURCK | In Stock | - | - | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2530104 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.76 | - | 65 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | unknown | 68 mm | 40 mm | NPN | - | CABLE | - | - | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 20 MilliMeters | - | 3-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | - | - | 20 MilliMeters | - | - | 20 mm | - | ||
![]() FCS-M18-LIX TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | FCS-M18-LIX | - | - | - | - | - | Active | - | 5.81 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-G18-RDZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4208194 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NC MOSFET | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | AC, DC | - | 18 mm | - | - | - | - | ||
![]() BI15-EM30-AP45XLD TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1584021 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 30 mm | - | - | - | - | ||
![]() BCF10-S30-VP4X TURCK | 2056 |
| - | - | - | - | Plastic | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2506111 | +70°C | -25°C | 70 °C | -25 °C | BARREL | Active | - | 5.75 | - | 65 V | 10 V | ≤100 Hz | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Partial | 10 → 65 V dc | unknown | 30 mm | - | PNP | - | CABLE | M30 x 1.5 | Cable | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 10 MilliMeters | 200 mA | 4-WIRE INTERFACE | 200 mA | - | 10~65 VDC | Barrel | - | IP67 | 30 MilliMeters | 63mm | 40mm | 62.5 mm | - | ||
![]() BI2-M12E-VP6X-H1141 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4606507 | - | - | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 12 mm | - | NO/NC PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 4-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | 12 mm | - | - | 62 mm | - |