- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Sensing Method | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI15-M30-VP4X TURCK | In Stock | - | - | Flush | - | - | Brass | - | Turck | 4570713 | - | - | - | - | 15 mm | - | Yes | - | - | 500 Hz | Cable | 70 °C | -25 °C | - | - | Shielded | - | - | - | - | NO/NC PNP | 65 V | - | - | Inductive | - | - | - | - | Cable Connection | DC | 30 mm | 60 mm | - | - | IP67 | ||
![]() BI5-G18K-RN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4671401 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1584020 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BIM-UNT-RP6X TURCK | In Stock | - | - | Cable | - | - | PP | HANS TURCK GMBH & CO KG | Turck | 4685746 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.73 | Yes | 30 V | 10 V | - | Cable | 70 °C | -25 °C | Grey | IP67; SHORT CIRCUIT PROTECTION | - | 6 mm | unknown | 31 mm | 5 mm | NC | 30 V | CABLE | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | 3-WIRE INTERFACE | 150 mA | 2 Meter Cable | DC | - | 31 mm | 5 mm | 6 mm | IP67 | ||
![]() NI40R-S32SR-VP44X TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1440005 | 70 °C | -25 °C | RECTANGULAR | Active | 40 mm | 5.75 | Yes | 55 V | 10 V | - | - | - | - | - | IP65; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | - | unknown | 175 mm | 100 mm | NO/NC PNP | - | TERMINAL CHAMBER | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 4-WIRE INTERFACE | 200 mA | Terminal Chamber | DC | - | - | - | 32 mm | - | ||
![]() NI10-M18E-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4641294 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | M12 Connector | DC | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1407530 | - | - | - | - | 50 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | M12 Connector | DC | - | - | - | - | - | ||
![]() BI5-S18-AP6X10M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 16597 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | DC | 18 mm | - | - | - | - | ||
![]() BI2-G12-AN7X60MM TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4730599 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | Cable Connection | DC | 12 mm | - | - | - | - | ||
![]() QM-12L-T TURCK | In Stock | - | - | - | - | - | - | - | Turck | A2542 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI20-Q14-AP6X2-V1131 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4690210 | 70 °C | -25 °C | RECTANGULAR | Active | 20 mm | 5.67 | Yes | 30 V | 10 V | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | unknown | 52 mm | 30 mm | NO PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 200 mA | M8 Connector | DC | - | - | - | 14 mm | - | ||
![]() BI2-EG08K-RN6X-V1131 TURCK | In Stock | - | - | Flush | - | - | Stainless Steel | - | Turck | 4669410 | - | - | - | - | 2 mm | - | Yes | - | - | - | Connector | - | - | - | - | Shielded | - | - | - | - | NC NPN | 30 V | - | M8 | - | - | - | - | - | M8 Connector | DC | 8 mm | 49 mm | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1644752 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 18 mm | - | NO PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 18 mm | - | - | 72 mm | - | ||
Tiny WHSL | 290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 15618901 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO/NC PNP | - | - | - | - | - | - | - | - | M12 Connector | DC | 18 mm | - | - | - | - | ||
![]() NI4-M12E-VN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1633103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4608094 | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | - | - |