- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Current | Thread Size | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-G18SK-AP6X2 TURCK | In Stock | - | - | - | - | - | Brass | - | - | Turck | 4642028 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | 1 kHz | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | PG9 Cable Gland | DC | 18 mm | - | - | - | - | ||
![]() BI2-Q5.5-AP6X/S1589 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1613057 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 28 mm | 8 mm | NO PNP | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 150 mA | Cable Connection | DC | - | - | - | 5.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | PP | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-UNT-AN6X-0.3M-PSG3S | - | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.68 | Compliant | 30 V | 10 V | - | Cable | 70 °C | -25 °C | IP67; SHORT CIRCUIT PROTECTION | - | 6 mm | unknown | 31 mm | 5 mm | NPN | 30 V | CONNECTOR | 15 mA | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | 3-WIRE INTERFACE | 150 mA | - | - | - | 31 mm | 5 mm | 6 mm | IP67 | ||
![]() BI20-G47-AP4X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 15645 | - | - | - | - | - | - | 20 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | DC | 47 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 1635337 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | M12 Connector | DC | 18 mm | - | - | - | - | ||
![]() QM-18L-T TURCK | In Stock | - | - | Brackets | - | - | - | - | - | Turck | A2543 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI15-M30E-RP6X-H1143 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4617792 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8U-M12E-VN4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1580552 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO/NC NPN | - | - | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | - | - | ||
![]() NI20-Q14-AD4X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI15-P30-Y0/S100 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1022770 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI15-Q20-Y1X TURCK | In Stock | - | - | - | - | - | - | ATEX | - | Turck | 1080020 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | Namur | - | - | - | - | - | - | - | - | Cable Connection | DC | - | - | - | - | - | ||
![]() BI1.5-EG08K-RN6X TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4669151 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.69 | Compliant | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | unknown | 8 mm | - | NPN | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 150 mA | - | - | - | - | - | 23.6 mm | - | ||
![]() BIM-EM18M-AP4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-EM18M-AP4X-H1141 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.82 | Compliant | 65 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | unknown | 18 mm | - | PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | 61.5 mm | - | ||
![]() BI5-G18-AN7X60MM TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4740599 | - | - | 70 °C | -25 °C | CYLINDRICAL | Active | 5 mm | 5.77 | Yes | 30 V | 10 V | - | - | - | - | IP67, REVERSE POLARITY PROTECTION | Shielded | - | unknown | 18 mm | - | NO NPN | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 150 mA | Cable Connection | DC | 18 mm | - | - | 64 mm | - | ||
![]() BI1.5-EG08-LU TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1533003 | 1.25 mm | 0.25 mm | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Yes | 30 V | 15 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | - | unknown | 8 mm | - | Analog | - | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | - | Cable Connection | DC | 8 mm | - | - | 42 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4281912 | - | - | 85 °C | -30 °C | BARREL | Active | 20 mm | 5.71 | Yes | 300 V | 10 V | - | - | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | unknown | 30 mm | - | NC | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 2-WIRE INTERFACE | 300 mA | 7/8-16 UN-2A Connector | DC | 30 mm | - | - | 80 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Flush | - | - | Plastic | - | HANS TURCK GMBH & CO KG | Turck | 1538305 | - | - | 100 °C | -40 °C | RECTANGULAR | Active | 50 mm | 5.74 | Yes | 30 V | 10 V | - | Connector | 100 °C | -40 °C | IP68; IP69K; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | 42.5 mm | unknown | 67.7 mm | 42.5 mm | NO/NC PNP | 30 V | CONNECTOR | - | M12 | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 4-WIRE INTERFACE | 200 mA | M12 Connector | DC | - | 52 mm | 67.7 mm | 42.5 mm | IP68 | ||
![]() BI2-G12-AZ31X-B3131 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 13502 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO | - | - | - | - | - | - | - | - | 1/2-20 UNF | AC, DC | 12 mm | - | - | - | - |