- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Depth | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Sensors/Transducers Type | Housing | Sensing Range | Touchscreen | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Height | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI2U-EH6.5-AN6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4281170 | 85 °C | -30 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 6.5 mm | NO NPN | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | DC | 6.5 mm | - | - | - | 42 mm | - | ||
![]() NI7-EM18D-VP6X/S120 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4632100 | 120 °C | -25 °C | BARREL | Active | 7 mm | 5.81 | Yes | 30 V | 10 V | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | unknown | 18 mm | NO/NC PNP | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 4-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 18 mm | - | - | - | 103 mm | - | ||
![]() NI15-G30-VN4X-B1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 45908 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI8-M18-RP6X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4615085 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 1645341 | - | - | - | - | 12 mm | - | Yes | - | - | - | - | - | - | Unshielded | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | 4 Pin M12 Connector | - | DC | 18 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4685839 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | - | 2 Meter Cable | - | DC | - | - | - | - | - | - | ||
![]() BC10-Q14-AN4X2-V1131 TURCK | In Stock | - | - | - | - | Plastic | cULus | IP67 | - | Turck | 2530011 | - | - | - | - | - | - | Compliant | - | - | Connector | 70 °C | -25 °C | - | - | 14 mm | - | - | NPN | 65 V | - | M8 | - | - | 10 MilliMeters | Capacitive | - | - | - | 10~65 VDC | - | 14 MilliMeters | - | 61 mm | 30 mm | - | IP67 | ||
![]() PT100R-11-LU2-H1131 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-G12-RDZ32X-B3131 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 42054011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI4-M12-AP6X/S120 TURCK | In Stock | - | - | NO | NON FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4614662 | 120 °C | -25 °C | CYLINDRICAL | Active | - | 5.7 | - | 30 V | 10 V | - | - | - | IP67, REVERSE POLARITY PROTECTION, SHORT-CIRCUIT PROTECTION | - | - | unknown | 12 mm | PNP, NO | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | 66 mm | - | ||
![]() NI15-P30-Y0X10M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4040190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC5-M18-AN4X TURCK | In Stock | - | - | - | - | - | cULus | IP67 | - | Turck | 2504002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | 5 MilliMeters | - | - | - | Cable Connection | 10~65 VDC | - | 18 MilliMeters | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 46857460 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | 7 Meter Cable | - | DC | - | - | - | - | - | - | ||
![]() CAP12-PTFE TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 6942930 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | 16 mm | - | - | ||
![]() FCI-D10A4P-LIX-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 1635372 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | 18 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4641678 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI15-G30-ADZ30X23M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 42072000 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | - | - | - | - | ||
![]() NI14-M18-AP6X/S97 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 46114801 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |