- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 13503 | - | - | - | Active | 2 mm | 5.77 | Yes | - | - | - | Shielded | unknown | - | - | NO | - | - | - | - | - | 1/2-20 UNF | AC, DC | 12 mm | - | ||
![]() NI10U-EM12WDTC-AP6X TURCK | In Stock | - | - | - | - | - | - | Turck | 1634761 | - | - | - | - | 10 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | Terminal Chamber | DC | 12 mm | - | ||
![]() NI14-M18E-RP6X-H1143 TURCK | In Stock | - | - | - | - | - | - | Turck | 4417295 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-G08-Y17M TURCK | In Stock | - | - | - | - | ATEX | - | Turck | 1005226 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Shielded | - | - | - | Namur | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 4375410 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-G08-RP6X TURCK | In Stock | - | - | - | - | - | - | Turck | 4602250 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | Cable Connection | DC | 8 mm | - | ||
![]() NI4U-Q8SE-RP6X/F2 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4635822 | 85 °C | -30 °C | RECTANGULAR | Active | 4 mm | 5.7 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 40 mm | 8 mm | NC PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 150 mA | Cable Connection | DC | - | 8 mm | ||
![]() BI5-GT18-ADZ30X2 TURCK | In Stock | - | - | - | - | - | - | Turck | 4255090 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 1501092 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC PNP | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | DC | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI2-CRS476-ADZ30X2-B3131/S34 | 70 °C | -25 °C | BARREL | Active | - | 5.66 | Compliant | 300 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | - | - | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 2-WIRE INTERFACE | 300 mA | - | - | - | - | ||
![]() BI1.5U-EG08-RN6X TURCK | 842 | - | - | - | - | - | - | Turck | 4600543 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 423 | - | - | - | - | - | - | Turck | 1604340 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | M8 Connector | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 4571890 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | N/O | - | - | - | - | - | 4 Pin M12 Connector | DC | - | - | ||
![]() NI15-G30-AP6X-B1441 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46970 | - | - | - | Active | 15 mm | 5.81 | Yes | - | - | - | Unshielded | unknown | - | - | NO PNP | - | - | - | - | - | 4 Pin 7/8-16 UN Connector | DC | 30 mm | - | ||
![]() BI10-G30-AZ3X7M TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4345497 | - | - | BARREL | Active | 10 mm | 5.68 | Yes | 300 V | 10 V | - | Shielded | unknown | 30 mm | - | NO | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 2-WIRE INTERFACE | 300 mA | Cable Connection | AC | 30 mm | 64 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4685766 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.72 | Yes | 55 V | 10 V | IP67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | 31 mm | 5 mm | N/O | CABLE | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | 2-WIRE INTERFACE | 100 mA | 2 Meter Cable | DC | - | 6 mm | ||
![]() NI5-K11-AP6X TURCK | In Stock | - | - | - | - | - | - | Turck | 46611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EG08-RP6X TURCK | In Stock | - | - | - | - | - | - | Turck | 4602201 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI20-Q14-AN6X2 TURCK | In Stock | - | - | - | - | - | - | Turck | 4690220 | - | - | - | - | 20 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | - | - |