- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4201100 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | AC, DC | - | - | ||
![]() BI15-M30E-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4618516 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
![]() BI15-G30-RDZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4207290 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NC | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() BI4U-M12-RN6X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1635200 | 85 °C | -30 °C | BARREL | Active | 4 mm | 5.71 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | NC NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | 52 mm | ||
![]() NI10-G18-AP6 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-M30T-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46191 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI4-EM12E-VP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1633191 | - | - | - | - | 4 mm | - | Yes | - | - | - | Unshielded | - | - | NO/NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BI5-S18-AN6X/S10010M TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4656103 | 100 °C | -25 °C | BARREL | Active | 5 mm | 5.67 | Yes | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 18 mm | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 18 mm | 64 mm | ||
![]() NI15-G30K-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46707 | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() BI10-G30-RZ3X-B1131 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 43733 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NC | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | AC, DC | 30 mm | - | ||
![]() NI15-P30SK-AZ3X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4356500 | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | NO | - | - | - | - | - | - | PG9 Cable Gland | - | AC, DC | 30 mm | - | ||
![]() BC10-S30-VN4X-H1141 TURCK | In Stock | - | - | - | - | cULus | IP67 | - | Turck | 2506010 | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | 10 MilliMeters | - | - | M12 Connector | 10~65 VDC | - | 30 MilliMeters | - | ||
![]() BI2-G12-AP6X20M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4635491 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI8U-EM18WDTC-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634762 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Terminal Chamber | - | DC | 18 mm | - | ||
![]() BI4U-EM12WD-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634842 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4209395 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | NC MOSFET | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4607185 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BCC10-S30-RP4X-H1143 TURCK | In Stock | - | - | - | - | - | IP67 | HANS TURCK GMBH & CO KG | Turck | 1542562 | 70 °C | -25 °C | BARREL | Active | - | 5.79 | - | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 30 mm | PNP | CONNECTOR | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 10 MilliMeters | 3-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | 30 MilliMeters | 60 mm | ||
![]() BI5-P18SK-RZ3X255MM TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4351290 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | NC | - | - | - | - | - | - | PG9 Cable Gland | - | AC, DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4607176 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - |