- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Range | Risk Rank | RoHS | Shielding | Reach Compliance Code | Output Type | Sensing Range | Connection Type | Operating Voltage | Power Type | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCI-D10A4P-ARX-H1140 TURCK | In Stock | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | FCI-D10A4P-ARX-H1140 | Active | - | 5.84 | Compliant | - | unknown | - | - | - | - | - | - | ||
![]() BI10-EG30-AZ3X10M TURCK | In Stock | - | - | - | - | Turck | 4645695 | - | 10 mm | - | Yes | Shielded | - | NO | - | Cable Connection | - | AC, DC | 30 mm | ||
![]() NI8-G18SK-AD4X TURCK | In Stock | - | - | - | - | Turck | 4442200 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI5-G12-AN7X60MM TURCK | In Stock | - | - | - | - | Turck | 1714599 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-P30SK-AZ3X2 TURCK | In Stock | - | - | - | - | Turck | 4356400 | - | 10 mm | - | Yes | Shielded | - | NO | - | PG9 Cable Gland | - | AC, DC | 30 mm | ||
![]() BI2-Q10S-RN6X TURCK | In Stock | - | - | - | - | Turck | 1609362 | - | 2 mm | - | Yes | Shielded | - | NC NPN | - | Cable Connection | - | DC | - | ||
![]() BI15-M30T-AN6X TURCK | In Stock | - | - | - | - | Turck | 46181 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4570492 | Active | 2 mm | 5.82 | Yes | - | unknown | N/O | - | 4 Pin M12 Connector | - | DC | - | ||
Tiny WHSL | In Stock | - | - | IP67 | - | Turck | 2506198 | - | - | - | - | - | - | PNP | 10 MilliMeters | Cable Connection | 10~65 VDC | - | 30 MilliMeters | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 1302294 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI4-M12-AZ31X/S5167M TURCK | In Stock | - | - | - | - | Turck | 1303297 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-S18-VP4X-H1141 TURCK | In Stock | - | - | - | - | Turck | 1513401 | - | 5 mm | - | Yes | Shielded | - | NO/NC PNP | - | M12 Connector | - | DC | 18 mm | ||
![]() BI5U-EG18SK-AP6X TURCK | In Stock | - | - | - | - | Turck | 1635400 | - | 5 mm | - | Yes | Shielded | - | NO PNP | - | Terminal Chamber | - | DC | 18 mm | ||
![]() NI15-M30-VN4X-H1141 TURCK | In Stock | - | - | - | - | Turck | 1571510 | - | 15 mm | - | Yes | Unshielded | - | NO/NC NPN | - | M12 Connector | - | DC | 30 mm | ||
![]() NI4-G12-AZ33-B3131 TURCK | In Stock | - | - | - | - | Turck | 1304233 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 16348290 | - | 4 mm | - | Yes | Shielded | - | NO NPN | - | M12 Connector | - | DC | 12 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 4255295 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI4-M12E-AP6X TURCK | In Stock | - | - | - | - | Turck | 4607078 | - | 4 mm | - | Yes | Shielded | - | NO PNP | - | Cable Connection | - | DC | 12 mm | ||
![]() NI10-G18-AP6X4M TURCK | In Stock | - | - | - | - | Turck | 4641604 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI65R- TURCK | In Stock | - | - | - | - | Turck | 1440007 | - | 65 mm | - | Yes | Unshielded | - | - | - | M16 Connector | - | - | - |