- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI10-M18-Y0-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1006194 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI5-G12K-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4670391 | - | - | - | Active | - | 5.8 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC3-S12-AP6X/S100 TURCK | In Stock | - | - | - | - | - | - | IP67 | - | Turck | 2601201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | 3 MilliMeters | - | - | Cable Connection | 10~30 VDC | - | 12 MilliMeters | - | - | - | - | ||
![]() NI14-G18-RDZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4205499 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08K-RP6X TURCK | In Stock | - | - | Flush | - | - | Stainless Steel | - | - | Turck | 4669407 | - | - | - | - | 2 mm | - | Yes | - | - | - | Cable | 70 °C | -25 °C | - | Shielded | - | - | - | - | NC PNP | 30 V | - | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | 23.6 mm | - | - | IP67 | ||
![]() NI60-K90SR-FDZ30X2 TURCK | In Stock | - | - | Flush | - | - | PBT | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 Hz | Connector | 70 °C | -25 °C | - | Unshielded | 60 mm | - | - | - | - | 320 V | - | M20 | - | - | - | - | - | - | - | - | - | 130 mm | 90 mm | - | IP67 | ||
![]() NI30U-M30-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1646636 | - | - | - | - | 30 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | - | - | - | ||
![]() BI2-EG08K-AP6X/S1589 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 46694102 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI4-M12-AP6-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4606795 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-M12-AD4X7M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4411294 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5U-Q12-AN6X2-V1131 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1635525 | 70 °C | -25 °C | RECTANGULAR | Active | 5 mm | 5.67 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 40 mm | 26 mm | NO NPN | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | M8 Connector | - | DC | - | - | - | 12 mm | - | ||
![]() BI15U-M30-AP6X/S1760 TURCK | 138 | - | - | - | - | - | - | - | - | Turck | 1636770 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4224191 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO/NC | - | - | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | AC | - | - | - | - | - | ||
![]() NI10-P18-AP6X-B2341 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4697900 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | 4 Pin 7/8-16 UN Connector | - | DC | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP67 | - | Turck | 2620133 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | 4.5 MilliMeters | - | - | Cable Connection | 10~30 VDC | - | 5.5 MilliMeters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4685876 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | 4 Meter Cable | - | DC | - | - | - | - | - | ||
![]() BI15-G30K-AP6X/S1598 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4207390 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 650 | - | - | - | - | - | - | IP67 | - | Turck | 2580292 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | 50 MilliMeters | - | - | M12 Connector | 10~65 VDC | - | - | - | - | - | - | ||
![]() NI4-S12-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 46533 | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | - | - | - |