- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI4-M12-AZ31X/S516 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1303290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1646245 | 85 °C | -30 °C | BARREL | Active | 20 mm | 5.71 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 30 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 30 mm | 62 mm | ||
![]() BI5-S18-AP6/S10227M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4656098 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
![]() BI10U-M30-VP4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1582253 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 46021500 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | M8 Connector | - | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI20U-CA40-ADZ30X2-B3131W/BS2.1 | 70 °C | - | RECTANGULAR | Active | - | 5.8 | - | 300 V | 10 V | IP 67, REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION, IT ALSO OPERATES AT 20 TO 250 V AC SUPPLY VOLTAGE | - | unknown | - | 40 mm | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | - | - | - | - | 40 mm | ||
![]() BC20-Q20-VN4X2-H1141 TURCK | In Stock | - | - | - | - | cULus | IP67 | - | Turck | 2530131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | 20 MilliMeters | - | - | - | 10~65 VDC | - | 20 MilliMeters | - | ||
![]() BI2-G12-AZ31X/S516 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1303090 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | Cable Connection | - | AC, DC | 12 mm | - | ||
![]() BI10-M30-VN4X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1571407 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC NPN | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() BI8-EM18-VP45XLD TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1584034 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 46150943 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | M12 Connector | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4283599 | - | - | - | - | 20 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | - | - | ||
![]() BI2-S12-RP7/S100 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1755594 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() NI5-P12-Y1 TURCK | In Stock | - | - | - | - | ATEX | - | - | Turck | 10094 | - | - | - | - | 5 mm | - | Yes | - | - | - | Unshielded | - | - | - | Namur | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() NI8-EM12E-ADZ32X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 42055900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46020501 | - | - | - | Active | 2 mm | 5.74 | Yes | - | - | - | Shielded | unknown | - | - | NO PNP | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M8 Connector | - | DC | 8 mm | - | ||
![]() BI2-S12-AP7/S100 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1755593 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() NI5-G12K-AN6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4671391 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI8-G18-RDZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4209391 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | - | NC MOSFET | - | - | - | - | - | - | Cable Connection | - | AC, DC | 18 mm | - | ||
![]() BI2-S12-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4653097 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - |