- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI5-EG18-AP6X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4611001 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | DC | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4614100 | 70 °C | -25 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 18 mm | NO PNP | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 18 mm | - | 72 mm | - | ||
![]() BI5-EG18-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4611101 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | DC | 18 mm | - | - | - | ||
![]() BIM-EM12E-AP4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-EM12E-AP4X-H1141 | 70 °C | -25 °C | BARREL | Active | - | 5.78 | - | 65 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 12 mm | PNP | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | - | - | - | - | 62 mm | - | ||
![]() NI15-S30-RN6X7M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4659395 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI15-S30-VN4X TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 15224 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | NO/NC NPN | - | - | - | - | - | - | Cable Connection | DC | 30 mm | - | - | - | ||
![]() BI5U-S18-AP6X/S905M TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI5U-S18-AP6X/S905M | 85 °C | -30 °C | BARREL | Active | - | 5.67 | - | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 18 mm | PNP | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 3-WIRE INTERFACE | 200 mA | - | - | - | - | 64 mm | - | ||
![]() NI20R- TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1410001 | - | - | - | - | 20 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | M16 Connector | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 1635347 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | M12 Connector | DC | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI2-G08-Y1 TURCK | In Stock | - | - | - | - | - | - | ATEX | HANS TURCK GMBH & CO KG | Turck | 10053 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.71 | Yes | - | - | - | - | - | - | IP67 | Unshielded | unknown | 8 mm | Namur | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 2-WIRE INTERFACE | - | Cable Connection | DC | 8 mm | - | 31.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI4-MT12E-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 46080932 | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | - | ||
![]() BI2-EGT08K-AP6X/S100 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4602544 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | - | - | ||
![]() BI2-EGT08-VN6X-H1341 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4602264 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO/NC NPN | - | - | - | - | - | - | M12 Connector | DC | 8 mm | - | - | - | ||
![]() BI2-EG08K-AN6X/S1589 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4669587 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4602096 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | DC | 8 mm | - | - | - | ||
![]() BI4-MT12H-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4607194 | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI20-CA40130-ADZ30X2-B1131/S1009 | - | - | - | Active | - | 5.81 | Compliant | - | - | - | - | - | - | - | - | unknown | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Flush | NO | FLUSH MOUNT | Brass | - | HANS TURCK GMBH & CO KG | Turck | 46108 | - | - | BARREL | Active | - | 5.69 | Compliant | 30 V | 10 V | 5 kHz | Connector | 70 °C | -25 °C | REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 6.5 mm | NPN | 30 V | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 150 mA | - | - | - | 40 mm | 31 mm | IP67 |