- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4372202 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | - | 7/8-16 UN-2A Connector | - | AC | 30 mm | - | - | - | ||
![]() NI8-EM12E-VN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 42054953 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-S30-RZ3X/S100 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 13713 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NC | - | - | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP67 | - | Turck | 2510105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MilliMeters | - | - | Terminal Chamber | 10~65 VDC | - | 40 MilliMeters | - | - | - | ||
![]() BI8-M18-LIU TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 1535538 | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | Analog | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | - | - | ||
![]() BI3-M12-AD4X7M TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 44050923 | - | - | - | Active | - | 5.7 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-M18-AP6X/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 16779 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08K-AP6X/S957 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4669453 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | - | NO PNP | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | DC | 8 mm | - | 23.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4217000 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | - | - | - | - | ||
![]() NI15-P30-RZ3X-B2131 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4375491 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 17112900 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Flush | - | - | Brass | - | - | Turck | 46107 | - | - | - | - | - | - | Compliant | - | - | 5 kHz | Connector | 70 °C | -25 °C | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | 40 mm | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 42054990 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI4-M12K-RN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46071011 | - | - | - | Active | 4 mm | 5.71 | Yes | - | - | - | - | - | - | - | Shielded | unknown | - | - | NC NPN | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M12 Connector | - | DC | 12 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 1711293 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI15U-CK40-RDZ30X2-B3131W/BS2.1 | 85 °C | -30 °C | RECTANGULAR | Active | - | 5.81 | Compliant | 300 V | 10 V | - | - | - | - | IP 68, REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION, IT ALSO OPERATES AT 20 TO 250 V AC SUPPLY VOLTAGE | - | unknown | 65 mm | 40 mm | - | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 2-WIRE INTERFACE | 300 mA | - | - | - | - | - | 40 mm | - |