- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BC10-QF5.5-RP6X27M TURCK | In Stock | - | - | - | - | - | IP67 | - | Turck | 2620105 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 10 MilliMeters | - | - | Cable Connection | 10~30 VDC | - | 5.5 MilliMeters | - | ||
![]() BC5-S185-AP4X/S100 TURCK | In Stock | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2503502 | 100 °C | -25 °C | BARREL | Active | - | 5.74 | - | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 18 mm | PNP | CABLE | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 5 MilliMeters | 3-WIRE INTERFACE | 200 mA | Cable Connection | 10~65 VDC | - | - | 74.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4697591 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4669694 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EG08F-AP6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4614626 | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Yes | 30 V | 10 V | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 8 mm | 49 mm | ||
![]() NI3-EH6.5-AN6X-V1131 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4612520 | - | - | - | - | 3 mm | - | Yes | - | - | - | Unshielded | - | - | NO NPN | - | - | - | - | - | - | M8 Connector | - | DC | 6.5 mm | - | ||
![]() BI1-EH04-AP6X5M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4609574 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-G30-AN6X30.5M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4647594 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-M12-VN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4611323 | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | NO/NC NPN | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI30U-MT30-AP6X2-H1141/S1589 | 85 °C | -30 °C | BARREL | Active | - | 5.74 | - | 30 V | 10 V | IP68; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 30 mm | PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | 62 mm | ||
![]() BC8-Q10-AN6X2/S250 TURCK | In Stock | - | - | - | - | - | IP67 | - | Turck | 2621203 | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | 8 MilliMeters | - | - | Cable Connection | 10~30 VDC | - | 10 MilliMeters | - | ||
![]() BI3U-S12-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634500 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI10-P30-Y1/S100 TURCK | In Stock | - | - | NO | FLUSH MOUNT | ATEX | - | HANS TURCK GMBH & CO KG | Turck | 10233 | 100 °C | -25 °C | BARREL | Active | 10 mm | 5.68 | Yes | - | - | IP67 | Shielded | unknown | 30 mm | Namur | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 2-WIRE INTERFACE | - | Cable Connection | - | DC | 30 mm | 44 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4612086 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI10U-MT30-AP6X2-H1141/S1589 | 85 °C | -30 °C | BARREL | Active | - | 5.68 | - | 30 V | 10 V | IP67; SHORT CIRCUIT AND REVERSE POLARITY PROTECTION | - | unknown | 30 mm | PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | 62 mm | ||
![]() BI8U-M18-AN6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1644736 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 18 mm | 54 mm | ||
![]() BI1-HS540-Y1 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1004001 | 70 °C | -25 °C | BARREL | Active | - | 5.73 | - | - | - | IP67 | - | unknown | 5 mm | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | - | - | - | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4580004 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | N/O | - | - | - | - | - | - | 4 Pin M12 Connector | - | DC | - | - | ||
![]() QM-12L TURCK | In Stock | - | - | - | - | - | - | - | Turck | A2514 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4281612 | 85 °C | -30 °C | BARREL | Active | 10 mm | 2.05 | Yes | 300 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | NO MOSFET | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | 7/8-16 UN-2A Connector | - | DC | 30 mm | 80 mm |