- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI40F TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI40F | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.75 | - | - | - | - | - | - | - | IP65 | - | unknown | 101 mm | 100 mm | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | - | - | - | - | - | - | - | 32 mm | - | ||
![]() NI8-G12-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4611383 | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | - | - | ||
![]() BCF5-S18-AP4X/S90 TURCK | In Stock | - | - | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2503014 | 70 °C | -25 °C | BARREL | Active | - | 5.79 | Compliant | 65 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 18 mm | - | PNP | - | CABLE | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 5 MilliMeters | 3-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | 18 MilliMeters | - | 74 mm | - | ||
![]() NI30-Q130-ADZ30X2 TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 42095 | 70 °C | -25 °C | RECTANGULAR | Active | 30 mm | 5.7 | Yes | 300 V | 10 V | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 130 mm | 57 mm | NO MOSFET | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 2-WIRE INTERFACE | 300 mA | Cable Connection | - | DC | - | - | 48 mm | - | ||
![]() NI25-Q20-AP6X2 TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1602700 | 70 °C | -25 °C | RECTANGULAR | Active | 25 mm | 5.75 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 68 mm | 40 mm | NO PNP | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | PG9 Cable Gland | - | DC | - | - | 20 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1625856 | - | - | - | - | 75 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | - | M12 Connector | - | DC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Flush | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 kHz | Connector | 70 °C | -25 °C | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | 82 mm | - | IP67 | ||
![]() BI5-G18K-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4670460 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | M12 Connector | - | DC | 18 mm | - | - | - | ||
![]() NI15-Q30-AP6X TURCK | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4659325 | 70 °C | -25 °C | RECTANGULAR | Active | 15 mm | 5.67 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 53 mm | 30 mm | NO PNP | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | - | - | 30.5 mm | - | ||
![]() BI5-S18-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4656097 | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | - | - | ||
![]() BI2-G08-AN6X TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46021 | 70 °C | -25 °C | BARREL | Active | 2 mm | 2.02 | Yes | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | - | NO NPN | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | DC | 8 mm | - | 56.6 mm | - | ||
![]() BI10-G30-Y0 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1005453 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | Namur | - | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | - | - | ||
![]() NI10-P18-Y0/S100 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1031770 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | Namur | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4602361 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-M30E-VN4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1571690 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO/NC NPN | - | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | - | - | ||
![]() BI2-EGT08K-AG41X TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4602545 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | - | - | - | ||
![]() BC20-Q20-VP4X2-H1141 TURCK | In Stock | - | - | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2530121 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.72 | - | 65 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 68 mm | 40 mm | PNP | - | CONNECTOR | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 20 MilliMeters | 4-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | 20 MilliMeters | - | 20 mm | - | ||
![]() MBSS-18 TURCK | In Stock | - | - | Brackets | - | - | - | - | - | - | Turck | A2524 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 16093819 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | Cable Connection | - | DC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1636145 | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | - | - |