- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI2-G12-RP6X-H1143 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4606596 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() NI15-S30-AD4X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4459207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4635811 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI8-G18-AP6X/S16847M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46150882 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4205405 | - | - | - | - | 20 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO MOSFET | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | AC, DC | 30 mm | - | ||
![]() BC3-M12-AN6X TURCK | In Stock | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2601100 | 70 °C | -25 °C | BARREL | Active | - | 5.79 | - | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 12 mm | - | NPN | CABLE | PROXIMITY SENSOR,CAPACITIVE | METAL | 3 MilliMeters | 3-WIRE INTERFACE | 200 mA | Cable Connection | 10~30 VDC | - | 12 MilliMeters | 63.5 mm | ||
![]() BI15-M30E-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4618599 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4669486 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 8 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 150 mA | M12 Connector | - | DC | 8 mm | 39 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1562005 | - | - | - | - | 50 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | 7/8-16 UN-2A Connector | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI2-CRS287-ADZ30X2-B1131/S34 | 70 °C | -25 °C | BARREL | Active | - | 5.66 | Compliant | 300 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | - | - | - | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | - | - | - | - | - | ||
![]() NI15U-EM18WDTC-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634763 | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO PNP | - | - | - | - | - | - | Terminal Chamber | - | DC | 18 mm | - | ||
![]() NI15-M30T-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46193 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4670586 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4615096 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | M12 Connector | - | DC | 18 mm | - | ||
![]() NI10-P18-Y1/S100 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI10-P18-Y07M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1009697 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI4-M12E-VP6X/S97 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 46080920 | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.71 | Yes | - | - | IP67 | Shielded | unknown | 12 mm | - | NO/NC PNP | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | Cable Connection | - | DC | 12 mm | 64 mm | ||
![]() NI10-Q25-AP6X TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4652225 | 70 °C | -25 °C | RECTANGULAR | Active | 10 mm | 5.68 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 38.5 mm | 25 mm | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | - | 25.5 mm | ||
![]() NI15-S30-AN6X/S100 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4659321 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC15-K34SR-VN4X2 TURCK | In Stock | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2502128 | 70 °C | -25 °C | BARREL | Active | - | 5.75 | - | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 40 mm | - | NPN | TERMINAL CHAMBER | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 15 MilliMeters | 4-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | 34 MilliMeters | 106 mm |