- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI15-G30-AN6X-B1441 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4695590 | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | 4 Pin 7/8-16 UN Connector | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1608510 | 85 °C | -30 °C | RECTANGULAR | Active | 10 mm | 5.64 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 52 mm | 30 mm | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | M8 Connector | - | DC | - | 14 mm | ||
![]() NI5-K11SK-AP6X TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46617 | 70 °C | -25 °C | BARREL | Active | - | 5.69 | - | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 11 mm | - | PNP | TERMINAL CHAMBER | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | 75 mm | ||
![]() BI7-Q08-AP6X27M TURCK | 918 | - | - | - | - | - | - | - | Turck | 1601607 | - | - | - | - | 7 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI20U-CK40-AN6X2-H1141W/BS2.1 | - | - | - | Active | - | 5.72 | Compliant | - | - | - | - | unknown | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | ||
![]() NI12U-M18-AN6X/S1112 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1645121 | 85 °C | -30 °C | BARREL | Active | 12 mm | 5.7 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 18 mm | - | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 18 mm | 54 mm | ||
![]() BCF5-S18-RN4X TURCK | In Stock | - | - | - | - | cULus | IP67 | - | Turck | 2503008 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | NPN | - | - | - | 5 MilliMeters | - | - | - | 10~65 VDC | - | 18 MilliMeters | - | ||
![]() BI15-EM30-RP45XLD TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1584084 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4600681 | 85 °C | -30 °C | BARREL | Active | 4 mm | 5.66 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 6.5 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 150 mA | M8 Connector | - | DC | 6.5 mm | 49 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI25U-CK40-ADZ30X2-B3131W/BS2.1 | - | - | - | Active | - | 5.8 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI30-K40-VP4X-B2141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4590500 | - | - | - | - | 30 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | 7/8-16 UN-2A Connector | - | DC | 40 mm | - | ||
![]() BC20-Q20-AP4X2 TURCK | In Stock | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2530100 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.72 | - | 65 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 68 mm | 40 mm | PNP | CABLE | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 20 MilliMeters | 3-WIRE INTERFACE | 200 mA | - | 10~65 VDC | - | 20 MilliMeters | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1407100 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | M12 Connector | - | DC | - | - | ||
![]() BI10NF-M30-AN6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 16161 | 60 °C | - | BARREL | Active | 10 mm | 5.68 | Compliant | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | - | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 30 mm | 64 mm | ||
![]() BI1.5-EG08-AN7 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4701190 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-M18-AD4X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4411007 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI10-P18SK-AZ3X255MM TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4351500 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EG08-AD6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4600204 | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Compliant | 30 V | 10 V | IP67; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | - | NO | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 2-WIRE INTERFACE | 100 mA | Cable Connection | - | DC | 8 mm | 42 mm |