- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Depth | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Sensing Method | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI30-K40-VN4X-B2141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 45904 | - | - | - | - | 30 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | NO/NC NPN | - | - | - | - | - | - | - | - | 7/8-16 UN-2A Connector | DC | 40 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI4-Q12-RZ31X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4606690 | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | - | - | M12 Connector | DC | 12 mm | - | - | - | - | ||
![]() BI5U-M18-RP6X-H1141 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1635156 | 85 °C | -30 °C | BARREL | Active | 5 mm | 5.67 | Yes | 30 V | 10 V | - | - | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | unknown | 18 mm | NC PNP | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 18 mm | - | - | 52 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI15-CP40-FZ3X2/S97 TURCK | In Stock | - | - | Flush | - | - | PBT | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 Hz | Connector | 70 °C | -40 °C | - | - | 40 mm | - | - | - | 250 V | - | M20 | - | - | - | - | - | - | - | - | 114 mm | 40 mm | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-G18-AN6X50MM7M TURCK | In Stock | - | - | Flush | - | - | Brass | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cable | 70 °C | -25 °C | - | Unshielded | - | - | - | - | 30 V | - | - | Inductive | - | - | - | - | - | - | - | 50 mm | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BIM-UNT-AP6X-1M-PSG3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI10-G18-RP6X50MM TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |