- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Range | Risk Rank | RoHS | Shielding | Reach Compliance Code | Output Type | Sensors/Transducers Type | Sensing Range | Connection Type | Operating Voltage | Power Type | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4675092 | - | - | - | Yes | - | - | N/O | - | - | 2 Meter Cable | - | DC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1646801 | - | 20 mm | - | Yes | Unshielded | - | NC PNP | - | - | M12 Connector | - | DC | 30 mm | ||
![]() QM-30L TURCK | In Stock | - | - | - | - | - | Turck | A2518 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-K11-AP6 TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46605 | Active | 2 mm | 5.66 | Yes | Shielded | unknown | NO PNP | PROXIMITY SENSOR,INDUCTIVE | - | Cable Connection | - | DC | - | ||
![]() BI2-EH6.5-RP6X-V1131 TURCK | In Stock | - | - | - | - | - | Turck | 4610556 | - | 2 mm | - | Yes | Shielded | - | NC PNP | - | - | M8 Connector | - | DC | 6.5 mm | ||
![]() BI2-EG08K-RN6X-H1341 TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4669411 | Active | 2 mm | 5.66 | Yes | Shielded | unknown | NC NPN | PROXIMITY SENSOR,INDUCTIVE | - | M12 Connector | - | DC | 8 mm | ||
![]() BI8-Q10-VN6X2 TURCK | In Stock | - | - | - | - | - | Turck | 4616410 | - | 8 mm | - | Yes | Shielded | - | NO/NC NPN | - | - | Cable Connection | - | DC | - | ||
![]() BI1-EH04-RN6X7M TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4608450 | Active | - | 5.73 | - | - | unknown | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | ||
![]() NI5-K11-AN6 TURCK | In Stock | - | - | - | - | - | Turck | 46608 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC50-CP80-VP4X2 TURCK | In Stock | - | - | Wire | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4602202 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 15718901 | - | 5 mm | - | Yes | Shielded | - | NO/NC NPN | - | - | M12 Connector | - | DC | 18 mm | ||
![]() NI5-K11-AP6X7M TURCK | In Stock | - | - | - | - | - | Turck | 1668297 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4621696 | - | - | - | Yes | - | - | N/O | - | - | M8 Connector | - | DC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4600683 | - | 4 mm | - | Yes | Unshielded | - | NO NPN | - | - | M8 Connector | - | DC | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 46020340 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC20-Q20-RZ3X2-B3131 TURCK | In Stock | - | - | - | IP67 | - | Turck | 4352002 | - | - | - | - | - | - | - | - | 20 MilliMeters | - | 20~250 VAC | - | 20 MilliMeters | ||
Tiny WHSL | In Stock | - | - | - | IP67 | - | Turck | 2620140 | - | - | - | Compliant | - | - | NPN | - | 10 MilliMeters | Cable Connection | 10~30 VDC | - | 5.5 MilliMeters |