- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T8.LI20.1111.2020 TURCK | In Stock | - | - | - | - | - | - | Turck | K181895 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EG08K-Y17M TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1003605 | 70 °C | -25 °C | BARREL | Active | - | 5.69 | Compliant | - | - | IP67 | - | unknown | 8 mm | - | - | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 2-WIRE INTERFACE | - | - | - | - | 23.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THW-6-N1/2-A4-L100 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 4610098 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | 6.5 mm | - | ||
![]() BI2-EG08K-RG41X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4562015 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | 55 V | 10 V | IP67; SHORT CIRCUIT PROTECTION | Shielded | unknown | 8 mm | - | NC | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 100 mA | Cable Connection | DC | 8 mm | 23.6 mm | ||
![]() BIM-EG08-AP6X-V1131 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-H08-AP6 TURCK | In Stock | - | - | - | - | - | - | Turck | 1604302 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EG08K-AN6X4M TURCK | In Stock | - | - | - | - | - | - | Turck | 4669141 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-EG08K-Y1-V1131 TURCK | In Stock | - | - | - | - | ATEX | - | Turck | 1003630 | - | - | - | - | 1.5 mm | - | Yes | - | - | - | Shielded | - | - | - | Namur | - | - | - | - | - | M8 Connector | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 1540692 | - | - | - | - | 40 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC PNP | - | - | - | - | - | 7/8-16 UN-2A Connector | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 15180 | - | - | - | - | 30 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC NPN | - | - | - | - | - | 7/8-16 UN-2A Connector | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 16432011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI5-Q08-RN6X2-V2531 TURCK | In Stock | - | - | - | - | - | - | Turck | 1600607 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NC NPN | - | - | - | - | - | M8 Connector | DC | - | - | ||
![]() BI2-K11-AN6 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46606 | - | - | - | Active | 2 mm | 5.66 | Yes | - | - | - | Shielded | unknown | - | - | NO NPN | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | Cable Connection | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 1635252 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | M12 Connector | DC | 18 mm | - | ||
![]() WI40-M18-LIU5 TURCK | In Stock | - | - | - | - | - | - | Turck | 1536603 | - | - | - | - | 40 mm | - | Yes | - | - | - | - | - | - | - | Analog | - | - | - | - | - | Cable Connection | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI1.5-Q6.5-AP6-0.1-FS4.4X3/S304 | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.8 | - | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION | - | unknown | 47 mm | 18 mm | PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 150 mA | - | - | - | 18 mm | ||
![]() BI3-GT12K-AD4X/S1610 TURCK | In Stock | - | - | - | - | - | - | Turck | 44050832 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | Cable Connection | DC | 12 mm | - |