- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 1635141 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | M12 Connector | - | DC | 18 mm | - | ||
![]() SI15-K30-VP6 TURCK | In Stock | - | - | - | - | - | - | Turck | 1605030 | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | NO/NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI15-M30-RD4X-H1141 TURCK | In Stock | - | - | - | - | - | - | Turck | 4417791 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1645127 | 85 °C | -30 °C | BARREL | Active | 12 mm | 5.74 | Yes | 30 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 18 mm | NO NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 18 mm | 54 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1-Q6.5-RP6 TURCK | In Stock | - | - | - | - | - | - | Turck | 4613425 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI7-Q08-AN6X2-V2131 TURCK | In Stock | - | - | - | - | - | - | Turck | 1601623 | - | - | - | - | 7 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M8 Connector | - | DC | - | - | ||
![]() NI15-EM30-AP6/S9077M TURCK | In Stock | - | - | - | - | - | - | Turck | 4617413 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC22.5-K34-RZ3X0.5M TURCK | In Stock | - | - | - | - | IP67 | - | Turck | 2310012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5 MilliMeters | - | - | Cable Connection | 20~250 VAC | - | 34 MilliMeters | - | ||
![]() NI10U-QP08-AP6X27M TURCK | In Stock | - | - | - | - | - | - | Turck | 1662029 | - | - | - | - | 10 mm | - | Yes | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
![]() BI1.5-EG08-AN6X7M TURCK | In Stock | - | - | - | - | - | - | Turck | 4602307 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08K-VP6X-H1341 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4669416 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | NO/NC PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 4-WIRE INTERFACE | 150 mA | M12 Connector | - | DC | 8 mm | 39 mm | ||
![]() NI5-K11-AP6 TURCK | In Stock | - | - | - | - | - | - | Turck | 46607 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 1645344 | - | - | - | - | 12 mm | - | Compliant | - | - | - | Unshielded | - | - | NC PNP | - | - | - | - | - | - | 4 Pin M12 Connector | - | DC | 18 mm | - | ||
![]() NI10-G18-Y1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08K-VN6X-H1341 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4669419 | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.66 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | NO/NC NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 4-WIRE INTERFACE | 150 mA | M12 Connector | - | DC | 8 mm | 39 mm |