- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Body Orientation | Continuous Drain Current Id | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Qualification | Range | Risk Rank | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Operating Temperature | Termination | Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Capacitance | Shielding | Depth | Reach Compliance Code | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Power Dissipation | Sensing Method | Channel Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Product Length | Product Width | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI7-Q08-VN6X2 TURCK | 45 | - | - | Flush | NO | FLUSH MOUNT | Metal | - | - | HANS TURCK GMBH & CO KG | Turck | 1600920 | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 7 mm | 5.75 | Compliant | - | 30 V | 10 V | - | - | Cable | - | 70 °C | -25 °C | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | Shielded | 8 mm | unknown | - | 32 mm | 20 mm | NO/NC NPN | 30 V | CABLE | - | Inductive | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 200 mA | Cable Connection | DC | - | - | - | 32 mm | 20 mm | 8 mm | IP67 | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI1.5-EG08K-AN6X-0.3M-RS4T | - | - | - | BARREL | Active | - | - | 5.69 | - | - | 30 V | 10 V | - | - | - | - | - | - | - | REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | - | 8 mm | - | NPN | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 150 mA | - | - | - | - | - | - | - | 23.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4330790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-S18-RZ3X50MM7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4350790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI15-CP40-VN4X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4330792 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BIM-INT-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK4-4T-1-WS4-4T-S101 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 | - | - | - | - | - | ||
![]() RK4-4T-2-S101 TURCK | In Stock | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK4-4T-3-WS4-4T-S101 TURCK | In Stock | - | - | - | - | - | - | Straight | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | -10 to 55 °C | - | - | - | - | M | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.5 mm | - | - | - | - | - | - | ||
![]() RK4-4T-5-WS4-4T-S101 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.7 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0015 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.5 | - | - | - | - | - | ||
![]() RSC8T-25-S101 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Non-Compliant | QFN EP | - | - | - | - | - | High Side | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 43731 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | 7/8-16 UN-2A Connector | AC, DC | - | - | 18 mm | - | - | - | - | ||
![]() BI3-Q08-ES-0.2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 1044601 | - | - | - | - | - | - | 3 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | - | - | - | - | - | - | ||
![]() BI4-G12-ADZ32X4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4205091 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | Cable Connection | AC, DC | - | - | 12 mm | - | - | - | - |