- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Configuration | Termination Type | Output Function | Sensors/Transducers Type | Housing | Beam Angle | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI5-G18-ADZ30X24M TURCK | In Stock | - | - | - | Turck | 4212097 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | - | - | - | Cable Connection | - | AC, DC | 18 mm | - | ||
![]() BI15-K40SR-FZ3X2 TURCK | In Stock | - | - | - | Turck | 13423 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NO/NC | - | - | - | - | - | - | - | - | M16 x 1.5 | - | DC | 40 mm | - | ||
![]() NI5-M08-AN6X-V1131 TURCK | In Stock | - | - | HANS TURCK GMBH & CO KG | Turck | 4602924 | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.69 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 8 mm | NO NPN | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 150 mA | M8 Connector | - | DC | 8 mm | 39.7 mm | ||
![]() BI10U-M18-AN6X TURCK | In Stock | - | - | - | Turck | 1644845 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 16201853 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable with M8 Connector | - | DC | - | - | ||
![]() NI5-P12-Y0X TURCK | In Stock | - | - | - | Turck | 1005460 | - | - | - | - | 5 mm | - | Yes | - | - | - | Unshielded | - | - | Namur | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | 5 Pin 5 Wire | - | NO/NC | - | - | 16 Degrees | - | - | M12 Eurofast | 15~30 VDC | - | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1610070 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | NO/NC | - | - | 16 Degrees | - | - | M12 Connector | 15~30 VDC | - | - | - | ||
![]() BI4-M12-RP6X3M TURCK | In Stock | - | - | - | Turck | 46070892 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() ASB-3STRAP TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASB-6STRAP TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASB-5STRAP TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASB-9STRAP TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |