- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Voltage Rating (AC) | Voltage Rating (DC) | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | Contact Type | Shielding | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Number of Poles | Thread Size | Terminal Type | Temperature Range | Sensors/Transducers Type | Housing | Sensing Range | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Body Style | Power Type | Cable Diameter Range | IP Rating | Diameter | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI40U-CP40-FDZ30X2 TURCK | In Stock | - | - | Non-Flush | - | - | PBT | - | - | - | - | Turck | 4280800 | +85°C | -30°C | - | - | - | - | 40 mm | - | Yes | - | - | 10 Hz | - | - | - | - | - | - | - | - | Unshielded | 10 → 300 V dc, 20 → 250 V ac | 40mm | - | - | - | - | NO/NC MOSFET | - | - | - | M20 Gland | - | - | - | - | 300 mA, 400 mA | - | - | 1/2-14 NPT | - | Block | AC, DC | - | IP68 | - | 114mm | 40mm | - | ||
![]() BI1-HS540-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4604002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC5-QF5.5-AP6X2/S250 TURCK | In Stock | - | - | - | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2620116 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.7 | - | 30 V | 10 V | - | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | - | - | - | unknown | - | 50 mm | 20 mm | NPN | CABLE | - | - | - | - | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 5 MilliMeters | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | 10~30 VDC | - | - | - | - | 5.5 MilliMeters | - | - | 5.5 mm | ||
![]() NI14-M18-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4611400 | - | - | 70 °C | -25 °C | BARREL | Active | 14 mm | 5.78 | Yes | 30 V | 10 V | - | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | Unshielded | - | - | unknown | - | 18 mm | - | NO PNP | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | - | 18 mm | - | - | 52 mm | ||
![]() BI10-M30-AP6X-H1141 TURCK | In Stock | - | - | Flush | NO | FLUSH MOUNT | CuZn, Metal | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46175 | +70°C | -25°C | 70 °C | -25 °C | BARREL | Active | 10 mm | 2.17 | Yes | 30 V | 10 V | - | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | Shielded | 10 → 30 V dc | - | unknown | - | 30 mm | - | NO PNP | CONNECTOR | - | M30 | 4-Pin M12 Connector | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 200 mA | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | Barrel | DC | - | IP67 | 30 mm | 62mm | - | 62 mm | ||
![]() NI35-CP40-FZ3X2 TURCK | In Stock | - | - | Non-Flush | - | - | PBT, Plastic | - | - | - | HANS TURCK GMBH & CO KG | Turck | 13403 | +70°C | -25°C | 70 °C | -25 °C | RECTANGULAR | Active | 35 mm | 5.71 | Yes | 300 V | 10 V | - | - | - | - | - | - | IP67 | - | - | Unshielded | 20 → 250 V ac/dc | 40mm | unknown | - | 114 mm | 40 mm | NO/NC | TERMINAL CHAMBER | - | - | 1/2-14 NPT Connector | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 500 mA | 2-WIRE INTERFACE | 300 mA | M20 x 1.5 | - | Block | DC | - | IP67 | - | 114mm | 40mm | 40 mm | ||
![]() NI15U-M18-AP6X-H1141 TURCK | In Stock | - | - | Non-Flush | - | - | Chrome Plated Brass | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1635331 | +85°C | -30°C | 85 °C | -30 °C | BARREL | Active | 15 mm | 2.2 | Yes | 30 V | 10 V | - | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | Unshielded | 10 → 30 V dc | - | unknown | - | 18 mm | - | NO PNP | CONNECTOR | - | M18 x 1 | 4-Pin M12 Connector | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 200 mA | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | Barrel | DC | - | IP68 | 18 mm | 52mm | - | 52 mm | ||
![]() BC5-S18-Y1X TURCK | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BC5-S18-Y1X | - | - | 70 °C | -25 °C | BARREL | Active | - | 2.12 | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | unknown | - | 18 mm | - | - | CABLE | - | - | - | - | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | - | - | 2-WIRE INTERFACE | - | - | - | - | - | - | - | - | - | - | 74 mm | ||
![]() BC5-Q08-AP6X2/S250 TURCK | In Stock | - | - | - | - | - | - | - | - | IP67 | - | Turck | 26200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | 5 MilliMeters | - | - | - | Cable Connection | 10~30 VDC | - | - | - | - | 8 MilliMeters | - | - | - | ||
Tiny WHSL | In Stock | - | - | Non-Flush | - | - | Stainless Steel | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1635332 | +70°C | -25°C | 85 °C | -30 °C | BARREL | Active | 15 mm | 5.78 | Yes | 30 V | 10 V | - | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | Unshielded | 10 → 30 V dc | - | unknown | - | 18 mm | - | NO PNP | CONNECTOR | - | M18 x 1 | 4-Pin M12 Connector | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 200 mA | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | Barrel | DC | - | IP67 | 18 mm | 52mm | - | 52 mm | ||
![]() NI4-M12-VP6X-H1141 TURCK | In Stock | - | - | Non-Flush | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 16331 | +70°C | -25°C | - | - | - | Active | 4 mm | 5.66 | Yes | - | - | - | - | - | - | - | - | - | - | - | Unshielded | 10 → 30 V dc | - | unknown | - | - | - | NO/NC PNP | - | - | M12 x 1 | 4-Pin M12 Connector | - | PROXIMITY SENSOR,INDUCTIVE | - | - | 200 mA | - | - | M12 Connector | - | Barrel | DC | - | IP67 | 12 mm | 52mm | - | - | ||
![]() CMB8151-0 TURCK | In Stock | - | - | - | - | - | - | Nickel-Plated Brass | - | - | HANS TURCK GMBH & CO KG | Turck | U6112 | - | - | - | - | - | Active | - | 5.65 | - | - | - | - | 60 VAC | 60 VDC | EAR99 | CIRCULAR CONNECTOR | Female with Female Threads | - | 8536.69.40.20 | Screw Terminal | - | - | - | unknown | 4 A | - | - | - | - | 5 | - | - | -25-85 °C | - | - | - | - | - | - | - | - | - | - | 6-8 mm | IP67 | - | - | - | - | ||
![]() BI10-G30-AN6X-B1441 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46958 | - | - | 70 °C | -25 °C | CYLINDRICAL | Active | 10 mm | 5.82 | Yes | 30 V | 10 V | - | - | - | - | - | - | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | - | Shielded | - | - | unknown | - | - | - | NO NPN | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 3-WIRE INTERFACE | 200 mA | 7/8-16 UN-2A Connector | - | - | DC | - | - | 30 mm | - | - | - | ||
![]() BC5-S18-AP4X7M TURCK | In Stock | - | - | - | - | - | - | - | - | IP67 | - | Turck | 2503007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | 5 MilliMeters | - | - | - | Cable Connection | 10~65 VDC | - | - | - | - | 18 MilliMeters | - | - | - | ||
![]() SM-Q21 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | A5600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC10-QF5.5-RP6X2 TURCK | In Stock | - | - | - | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2620126 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.74 | - | 30 V | 10 V | - | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | - | - | unknown | - | 54 mm | 20.3 mm | PNP | CABLE | - | - | - | - | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 10 MilliMeters | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | 10~30 VDC | - | - | - | - | 5.5 MilliMeters | - | - | 5.5 mm | ||
![]() BI15-G30-ADZ30X2 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4207200 | - | - | 70 °C | -25 °C | BARREL | Active | 15 mm | 5.77 | Yes | 300 V | 10 V | - | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | Shielded | - | - | unknown | - | 30 mm | - | NO MOSFET | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 2-WIRE INTERFACE | 300 mA | Cable Connection | - | - | DC | - | - | 30 mm | - | - | 64 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4281613 | - | - | 85 °C | -30 °C | BARREL | Active | 10 mm | 5.64 | Yes | 300 V | 10 V | - | - | - | - | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | Shielded | - | - | unknown | - | 30 mm | - | NO MOSFET | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 2-WIRE INTERFACE | 300 mA | 1/2-20 UNF | - | - | DC | - | - | 30 mm | - | - | 71 mm | ||
![]() BI2-EG12F-AP6X-H1141 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4614635 | - | - | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | - | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | Shielded | - | - | unknown | - | 12 mm | - | NO PNP | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | - | 12 mm | - | - | 53 mm | ||
![]() NI8-M12-AD4X-H1144 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4411236 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | - | 12 mm | - | - | - |