- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Configuration | Termination Type | Output Function | Sensors/Transducers Type | Housing | Beam Angle | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Turck | 16201852 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable with M8 Connector | - | DC | - | - | ||
![]() NI5-M08KK-AP6X TURCK | In Stock | - | - | - | Turck | 4602944 | - | - | - | - | 5 mm | - | Yes | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | - | ||
![]() BIM-UNT-AP6X-1-RSV4T TURCK | In Stock | - | - | - | Turck | 46857214 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | DC | - | - | ||
![]() NI5-M08KK-AN6X-H1341 TURCK | In Stock | - | - | HANS TURCK GMBH & CO KG | Turck | 4602950 | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.69 | Yes | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 12 mm | NO NPN | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 100 mA | M12 Connector | - | DC | 8 mm | 32.6 mm | ||
![]() BI2-EG12K-AP6X/S1589 TURCK | In Stock | - | - | - | Turck | 4605194 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 16140000 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable with M8 Connector | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 4635492 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable with 7/8-16 UN Connector | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 13737 | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | NO/NC | - | - | - | - | - | - | - | - | 1/2-14 NPT | - | AC, DC | - | - | ||
![]() BI3-Q08-ES-0.2 TURCK | In Stock | - | - | - | Turck | 1044601 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | - | - | ||
![]() BI4-G12-ADZ32X4M TURCK | In Stock | - | - | - | Turck | 4205091 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | - | - | - | Cable Connection | - | AC, DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 46147100 | - | - | - | - | 20 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 16620068 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 16140075 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable with M8 Connector | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1634197 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1371905 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1610019 | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency | 5 Pin 5 Wire | - | - | - | - | 9 Degrees | - | - | M12 Eurofast | 15~30 VDC | - | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1610022 | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency | 5 Pin 5 Wire | - | - | - | - | 16 Degrees | - | - | M12 Eurofast | 15~30 VDC | - | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1610083 | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | 5 Pin 5 Wire | - | NO/NC | - | - | 16 Degrees | - | - | M12 Eurofast | 15~30 VDC | - | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1610094 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | NO/NC | - | - | 9 Degrees | - | - | M12 Eurofast | 15~30 VDC | - | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Turck | 1610111 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP;0~10 V | 5 Pin 5 Wire | - | Analog | - | - | 9 Degrees | - | - | M12 Eurofast | 15~30 VDC | - | 18 mm | - |