- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4255200 | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.63 | Yes | 300 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 18 mm | - | NO MOSFET | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | 3 Pin 7/8-16 UN Connector | - | DC | 18 mm | 82 mm | ||
![]() BI10-M30-VP4X TURCK | In Stock | - | - | - | - | - | - | Turck | 15614 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() NI8-M18-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46147 | - | - | - | Active | 8 mm | 5.67 | Yes | - | - | - | Unshielded | unknown | - | - | NO PNP | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M12 Connector | - | DC | 18 mm | - | ||
![]() BI3U-MT12-AN6X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1634250 | 85 °C | -30 °C | BARREL | Active | 3 mm | 2.07 | Yes | 30 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | 52 mm | ||
![]() BC10-M30K-RZ3X-B3131 TURCK | In Stock | - | - | - | - | IP67 | HANS TURCK GMBH & CO KG | Turck | 2503023 | 70 °C | -25 °C | BARREL | Active | - | 5.74 | - | 250 V | 20 V | IP67 | - | unknown | 30 mm | - | - | CONNECTOR | PROXIMITY SENSOR,CAPACITIVE | METAL | 10 MilliMeters | 2-WIRE INTERFACE | 500 mA | 1/2-20 UNF-2A Connector | 20~250 VAC | - | 30 MilliMeters | 60 mm | ||
![]() BI4-M12-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | Turck | 4607001 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BI8-M18-AN6X TURCK | In Stock | - | - | - | - | - | - | Turck | 4615130 | - | - | - | - | 8 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8U-EM12-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1644350 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | - | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4281105 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.67 | Yes | 300 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | - | NO MOSFET | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 100 mA | 1/2-20 UNF | - | AC | 12 mm | 71 mm | ||
![]() NI8-M18E-VN4X-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1561910 | 70 °C | -25 °C | BARREL | Active | - | 5.71 | - | 65 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 18 mm | - | NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 4-WIRE INTERFACE | 200 mA | - | - | - | - | 72 mm | ||
![]() NI8-M18-AN6X TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46113 | - | - | - | Active | 8 mm | 5.71 | Yes | - | - | - | Unshielded | unknown | - | - | NO NPN | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
![]() NI8-M18-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46148 | - | - | - | Active | 8 mm | 5.67 | Yes | - | - | - | Unshielded | unknown | - | - | NO NPN | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M12 Connector | - | DC | 18 mm | - | ||
![]() BI4-G12-RDZ32X-B3131 TURCK | In Stock | - | - | - | - | - | - | Turck | 4205083 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | - | NC MOSFET | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | 12 mm | - | ||
![]() BI5-EM18-AP6X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4614501 | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.63 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 18 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1646632 | 85 °C | -30 °C | BARREL | Active | 30 mm | 5.78 | Yes | 30 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 30 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 30 mm | 62 mm | ||
![]() NI15-M30-AD4X-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 44177 | 70 °C | -25 °C | BARREL | Active | 15 mm | 5.82 | Yes | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION | Unshielded | unknown | 30 mm | - | NO | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 100 mA | M12 Connector | - | DC | 30 mm | 62 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 14040 | 70 °C | -25 °C | RECTANGULAR | Active | 15 mm | 5.7 | Yes | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 60 mm | 35 mm | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |