- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI8-S18-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4656297 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EH6.5-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4612300 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4281622 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | - | 7/8-16 UN-2A Connector | - | AC, DC | 30 mm | - | ||
![]() NI8U-EM12-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1644320 | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI10-S30-AD4X7M TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 44926 | - | - | - | Active | - | 5.8 | - | - | - | - | - | unknown | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | ||
![]() BI3U-M12E-AP6X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1634148 | 85 °C | -30 °C | BARREL | Active | 3 mm | 5.66 | Yes | 30 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | 62 mm | ||
![]() NI20U-S30-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1646500 | - | - | - | - | 20 mm | - | Yes | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() BI4-EM12-VP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1633201 | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO/NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BI1-EH04-Y1 TURCK | In Stock | - | - | - | - | ATEX | - | - | Turck | 1003040 | - | - | - | - | 1 mm | - | Yes | - | - | - | Shielded | - | - | Namur | - | - | - | - | - | - | Cable Connection | - | DC | 4 mm | - | ||
![]() NI8-M18T-AN6X TURCK | 324 | - | - | - | - | - | - | - | Turck | 46143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4614630 | 70 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Yes | 30 V | 10 V | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 8 mm | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 8 mm | 53.3 mm | ||
![]() BC10-S30-RZ3X TURCK | In Stock | - | - | - | - | - | IP67 | - | Turck | 2310800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MilliMeters | - | - | Cable Connection | 20~250 VAC | - | 30 MilliMeters | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 13526 | 100 °C | -25 °C | CYLINDRICAL | Active | 10 mm | 5.78 | Yes | 300 V | 10 V | IP67 | Shielded | unknown | 30 mm | NO | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 2-WIRE INTERFACE | 400 mA | 3 Pin 7/8-16 UN Connector | - | AC, DC | 30 mm | 70 mm | ||
![]() BI3U-S12-AN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634520 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI3U-EM12E-VP4X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1580262 | 85 °C | -30 °C | BARREL | Active | 3 mm | 5.7 | Yes | 65 V | 10 V | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | NO/NC PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 4-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 12 mm | 64 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1634311 | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BIM-UNT-AP6X-0.6M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46857200 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | N/O | - | - | - | - | - | - | 0.6 Meter Cable | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2503108 | 70 °C | -25 °C | BARREL | Active | - | 5.74 | - | 65 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | unknown | 18 mm | NPN | CONNECTOR | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 5 MilliMeters | 3-WIRE INTERFACE | 200 mA | M12 Connector | 10~65 VDC | - | 18 MilliMeters | 83 mm | ||
![]() BI12-G30-VM6/37X/S97 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1711290 | - | - | - | - | 12 mm | - | Yes | - | - | - | Shielded | - | - | NO/NC MOSFET | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() BC8-Q10-AP6X2/S250 TURCK | In Stock | - | - | - | - | - | IP67 | - | Turck | 2621200 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 8 MilliMeters | - | - | Cable Connection | 10~30 VDC | - | 10 MilliMeters | - |