- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI10-M30-RD4X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4417003 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NC | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4224194 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC MOSFET | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | - | - | ||
![]() BI10-G30-AZ3X12M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4345499 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | ||
![]() BI1-EG05-RP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4609750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4224199 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC MOSFET | - | - | - | - | - | - | Cable Connection | - | AC, DC | - | - | ||
![]() BI4-M12E-VN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1643290 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | - | NO/NC NPN | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() NI20-M30-AD4X-H1144 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4466192 | - | - | - | - | - | - | 20 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - | ||
![]() NI15-G30-AZ3X-B3131 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1306090 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | 30 mm | - | ||
![]() BI4-G12-AP6X-V1131 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1690703 | - | - | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.67 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | M8 Connector | - | DC | 12 mm | 62 mm | ||
![]() BI4-M12-LIU-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1535531 | 3 mm | 0.5 mm | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.71 | Yes | 30 V | 15 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 12 mm | - | Analog | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 4-WIRE INTERFACE | - | M12 Connector | - | DC | 12 mm | 62 mm | ||
![]() NI8-M18E-LIU-H1141 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1536302 | 5 mm | 1 mm | 70 °C | -25 °C | BARREL | Active | 8 mm | 5.67 | Yes | 30 V | 15 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 18 mm | - | Analog | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 4-WIRE INTERFACE | - | M12 Connector | - | DC | 18 mm | 72 mm | ||
![]() NI25-Q20-AP6X2-H1141 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1602702 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | 25 mm | 5.71 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 68 mm | 40 mm | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | - | 20 mm | ||
![]() NI4-M12-VN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 16431 | - | - | - | - | - | Active | 4 mm | 5.66 | Yes | - | - | - | Unshielded | unknown | - | - | NO/NC NPN | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BI5-EM18-AP6/S907 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4617425 | - | - | 160 °C | -25 °C | BARREL | Active | 5 mm | 5.67 | Yes | 30 V | 10 V | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 18 mm | 95 mm | ||
![]() BC5-S185-AN4X TURCK | In Stock | - | - | - | - | cULus | IP67 | - | Turck | 2503550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | 5 MilliMeters | - | - | Cable Connection | 10~65 VDC | - | - | - | ||
![]() BI3U-M12E-VP4X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1580252 | - | - | 85 °C | -30 °C | BARREL | Active | 3 mm | 5.7 | Yes | 65 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO/NC PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 4-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | 62 mm | ||
![]() NI8-M18-RP6X-H1143 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4614790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI50-K90SR-Y1 TURCK | In Stock | - | - | - | - | ATEX | - | HANS TURCK GMBH & CO KG | Turck | 10074 | - | - | 70 °C | -25 °C | - | Active | 50 mm | 5.7 | Yes | - | - | IP67 | Unshielded | unknown | - | - | Namur | TERMINAL CHAMBER | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 2-WIRE INTERFACE | - | Cable Connection | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1534068 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-S18-AD4X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 44562 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - |