- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TNSLR-Q42TWD-H1147 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1615002 | 60 °C | - | BARREL | Active | 10 mm | 5.64 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | - | NO PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 30 mm | 77 mm | ||
![]() BI4-EM12E-AP45XLD TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1584001 | 85 °C | -40 °C | CYLINDRICAL | Active | 4 mm | 5.71 | Yes | 65 V | 8.4 V | IP68, IP69K, SHORT CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | Shielded | unknown | 12 mm | - | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 64 mm | ||
Tiny WHSL | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1646350 | 85 °C | -30 °C | BARREL | Active | 20 mm | 5.71 | Yes | 30 V | 10 V | IP68; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 30 mm | - | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | 30 mm | 62 mm | ||
![]() NI8-M18-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 4614701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-M18E-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | Turck | 4611238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-S18-RZ3X50MM TURCK | In Stock | - | - | - | - | - | Turck | 43507 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI4-G12K-AP6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 4670250 | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.67 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 34 mm | ||
![]() BI10-G30-AN6X10M TURCK | In Stock | - | - | - | - | - | Turck | 4647589 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI4-G12-AN6X-V1131 TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1690707 | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.71 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO NPN | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | M8 Connector | DC | 12 mm | 62 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1636415 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | M12 Connector | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 1540691 | - | - | - | - | 40 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC NPN | - | - | - | - | - | 7/8-16 UN-2A Connector | DC | - | - | ||
![]() BI4-M12-VN6X TURCK | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 1643300 | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.71 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO/NC NPN | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 4-WIRE INTERFACE | 200 mA | Cable Connection | DC | 12 mm | 54 mm | ||
Tiny WHSL | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1580463 | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 65 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | - | NO/NC PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 4-WIRE INTERFACE | 200 mA | M12 Connector | DC | 12 mm | 62 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4212096 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | Cable Connection | AC, DC | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | HANS TURCK GMBH & CO KG | Turck | 4256251 | 70 °C | -25 °C | RECTANGULAR | Active | 15 mm | 5.7 | Yes | 300 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 68 mm | 40 mm | NO MOSFET | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | 2-WIRE INTERFACE | 100 mA | 1/2-20 UNF | AC | - | 20 mm | ||
![]() NI8-M18-AP6X/S120 TURCK | In Stock | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4611230 | 120 °C | -25 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 18 mm | - | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | 3-WIRE INTERFACE | 200 mA | Cable Connection | DC | 18 mm | 97 mm | ||
![]() BI20-Q20-AP45X2LD TURCK | In Stock | - | - | - | - | - | Turck | 1584041 | - | - | - | - | 20 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | Cable Connection | DC | - | - | ||
![]() BI1-HS540-AN6X TURCK | In Stock | - | - | - | - | - | Turck | 4604101 | - | - | - | - | 1 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | Cable Connection | DC | 5 mm | - |