- Manufacturer ID
- eCl@ss-Code (V5.1.4)
- Encoder line
- Ambient temperature
- Flange type
- Shaft Type
- Shaft diameter D (mm)
- Protection class
- Customs tariff number
- Weight
- EAN
- Protection class shaft
Attribute column
Manufacturer
TURCK Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Encoder line | Flange type | Manufacturer ID | Protection class | Protection class housing | Protection class shaft | Resolution incremental | Shaft diameter D | Shaft diameter D (mm) | Shaft Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RI-10SA1C-4B25-H1181 turck | In Stock | - | Datasheet | - | -40…+85 °C | - | - | - | 27270502 -/- Encoder, incremental | Industrial-Line | Clamping flange | 100046040 | IP67 | - | IP67 | 25 ppr | 0.375 in | 9.525 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+80 °C | - | - | - | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with torque stop | 200010786 | IP65 | - | IP65 | - | 0.5 in | 12.7 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+80 °C | - | - | - | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with stator coupling | 200010787 | IP67 | - | IP67 | - | 0.375 in | 9.525 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 400 g | -20…+70 °C | - | 90318080000 | 4047101546217 | 27270502 -/- Encoder, incremental | Efficiency-Line | Flange with stator coupling | 100011758 | IP64 | - | IP64 | 2500 ppr | - | 8 | Blind hole shaft | ||
![]() RI-10SA1C-4B4-H1181 turck | In Stock | - | Datasheet | - | -40…+85 °C | - | - | - | 27270502 -/- Encoder, incremental | Industrial-Line | Clamping flange | 100046038 | IP67 | - | IP67 | 4 ppr | 0.375 in | 9.525 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 170 g | -20…+70 °C | - | 90318080000 | 4047101545678 | 27270502 -/- Encoder, incremental | Efficiency-Line | Flange with stator coupling | 100012076 | IP64 | - | IP64 | 2500 ppr | - | 6.35 | Blind hole shaft | ||
![]() RI-10S6C-2B360-H1181 turck | In Stock | - | Datasheet | 357 g | -40…+85 °C | - | 90318080000 | 4047101264616 | 27270502 -/- Encoder, incremental | Industrial-Line | Clamping flange | 1544940 | IP67 | - | IP67 | 360 ppr | - | 6 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+85 °C | - | - | - | 27270502 -/- Encoder, incremental | Industrial-Line | Clamping flange | 100045587 | IP67 | - | IP67 | 256 ppr | 0.375 in | 9.525 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 330 g | -20…+70 °C | - | 90318080000 | 4047101531145 | 27270501 -/- Encoder, absolute | Efficiency-Line | Clamping flange | 100023363 | IP64 | - | IP64 | - | - | 6 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 256 g | -20…+70 °C | - | 90318080000 | 4047101545722 | 27270502 -/- Encoder, incremental | Efficiency-Line | Flange with stator coupling | 100012061 | IP64 | - | IP64 | 1024 ppr | - | 8 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 400 g | -40…+85 °C | - | 90318080000 | 4047101268393 | 27270502 -/- Encoder, incremental | Industrial-Line | Synchro flange | 1545215 | IP67 | - | IP67 | 2500 ppr | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 735 g | -40…+80 °C | - | 90318080000 | 4047101255829 | 27270501 -/- Encoder, absolute | Industrial-Line | Synchro flange | 1544418 | - | IP67 | IP67 | - | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+85 °C | 4…20 mA | - | - | 27270501 -/- Encoder, absolute | Industrial-Line | Synchro flange | 200006917 | - | - | IP67 | - | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | - | - | -40…+85 °C | - | - | - | 27270502 -/- Encoder, incremental | Industrial-Line | - | 100025676 | - | - | IP67 | 1000 ppr | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 339 g | -20…+70 °C | - | 90318080000 | 4047101546149 | 27270502 -/- Encoder, incremental | Efficiency-Line | Flange with stator coupling | 100011771 | IP64 | - | IP64 | 360 ppr | - | 12 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 200 g | -40…+80 °C | - | 90318080000 | - | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with stator coupling | 100023549 | IP67 | - | IP67 | - | - | 10 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+85 °C | - | - | - | 27270502 -/- Encoder, incremental | Industrial-Line | Flange with mounting element | 200003322 | IP67 | - | IP67 | 500 ppr | 0.375 in | 9.525 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 324 g | -40…+85 °C | - | 90318080000 | 4047101258554 | 27270502 -/- Encoder, incremental | Industrial-Line | Flange with mounting element | 1544729 | IP67 | - | IP67 | 4096 ppr | - | 10 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 170 g | -20…+70 °C | - | 90318080000 | 4047101545753 | 27270502 -/- Encoder, incremental | Efficiency-Line | Flange with mounting element | 100012028 | IP64 | - | IP64 | 2500 ppr | - | 6.35 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 400 g | -30…+85 °C | - | 90318080000 | 4047101262650 | 27270502 -/- Encoder, incremental | Industrial-Line | Flange with mounting element | 1544903 | IP67 | - | IP67 | 1024 ppr | - | 12 | Blind hole shaft |