- Manufacturer ID
- eCl@ss-Code (V5.1.4)
- Encoder line
- Ambient temperature
- Flange type
- Shaft Type
- Shaft diameter D (mm)
- Protection class
- Customs tariff number
- Weight
- EAN
- Protection class shaft
Attribute column
Manufacturer
TURCK Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient temperature | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Encoder line | Flange type | Manufacturer ID | Protection class | Protection class housing | Protection class shaft | Resolution incremental | Shaft diameter D | Shaft diameter D (mm) | Shaft Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 200 g | -40…+80 °C | 90318080000 | - | 27270501 -/- Encoder, absolute | Industrial-Line | Clamping flange | 100023541 | IP67 | - | IP67 | - | - | 8 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 299 g | -40…+85 °C | 90318080000 | 4047101523799 | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with stator coupling | 100018245 | IP67 | - | IP67 | - | - | 10 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 220 g | -40…+85 °C | 90318080000 | 4047101544886 | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with stator coupling | 100020153 | IP67 | - | IP67 | - | 0.25 in | 6.35 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+80 °C | - | - | 27270501 -/- Encoder, absolute | Industrial-Line | Synchro flange | 200010781 | IP65 | - | IP65 | - | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 296 g | -40…+85 °C | 90318080000 | 4047101523836 | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with mounting element | 100018249 | IP67 | - | IP67 | - | - | 10 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+80 °C | - | - | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with mounting element | 200010785 | IP65 | - | IP65 | - | 0.5 in | 12.7 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 400 g | -40…+85 °C | 90318080000 | 4047101258516 | 27270502 -/- Encoder, incremental | Industrial-Line | Flange with mounting element | 1544725 | IP67 | - | IP67 | 1000 ppr | - | 12 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | - | - | -40…+85 °C | - | - | 27270502 -/- Encoder, incremental | Industrial-Line | Clamping flange | 1545784 | IP67 | - | IP67 | 4096 ppr | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 500 g | -40…+70 °C | 90318080000 | 4047101268645 | 27270501 -/- Encoder, absolute | Industrial-Line | Synchro flange | 1545241 | - | IP67 | IP67 | - | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 364 g | -40…+85 °C | 90318080000 | 4047101258905 | 27270502 -/- Encoder, incremental | Industrial-Line | Clamping flange | 1544758 | IP67 | - | IP67 | 5000 ppr | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 200 g | -40…+85 °C | 90318080000 | - | 27270501 -/- Encoder, absolute | Industrial-Line | Synchro flange | 100026160 | IP67 | - | IP67 | - | - | 6.35 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+80 °C | - | - | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with stator coupling | 200010803 | IP65 | - | IP65 | - | - | 14 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 200 g | -40…+80 °C | 90318080000 | - | 27270501 -/- Encoder, absolute | Industrial-Line | Synchro flange | 100023545 | IP67 | - | IP67 | - | - | 10 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 641 g | -40…+80 °C | 90318080000 | 4047101255676 | 27270501 -/- Encoder, absolute | Industrial-Line | Synchro flange | 1544365 | - | IP67 | IP67 | - | - | 10 | Solid shaft | ||
![]() RS-25S6C-9A16B-R3M12 turck | In Stock | - | Datasheet | 400 g | -40…+80 °C | 90318080000 | 4047101255652 | 27270501 -/- Encoder, absolute | Industrial-Line | Clamping flange | 1544363 | - | IP67 | IP67 | - | - | 6 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 400 g | -40…+85 °C | 90318080000 | 4047101268478 | 27270502 -/- Encoder, incremental | Industrial-Line | Flange with mounting element | 1545223 | IP67 | - | IP67 | 4096 ppr | - | 15 | Blind hole shaft | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40…+85 °C | - | - | 27270502 -/- Encoder, incremental | Industrial-Line | Flange with mounting element | 200005722 | IP67 | - | IP65 | 1000 ppr | - | 14 | Blind hole shaft | ||
![]() RM-28S6C-3C25B-H1181 turck | In Stock | - | Datasheet | 572 g | -40…+70 °C | 90318080000 | 4047101268614 | 27270501 -/- Encoder, absolute | Industrial-Line | Clamping flange | 1545238 | - | IP67 | IP67 | - | - | 6 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 284 g | -40…+85 °C | 90318080000 | 4047101523690 | 27270501 -/- Encoder, absolute | Industrial-Line | Clamping flange | 100018235 | IP67 | - | IP67 | - | - | 6 | Solid shaft | ||
Tiny WHSL | In Stock | - | Datasheet | 317 g | -40…+85 °C | 90318080000 | 4047101523812 | 27270501 -/- Encoder, absolute | Industrial-Line | Flange with mounting element | 100018247 | IP67 | - | IP67 | - | - | 6 | Blind hole shaft |